EN
  • EN
  • DE

LTC2637IDE-LMI8#PBF

Part No LTC2637IDE-LMI8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 14DFN / 8 Bit Digital to Analog Converter 8 14-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 8
Number of D/A Converters 8
Settling Time 3.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.05, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Mounting SMD (SMT)
Base Product Number LTC2637
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC2637IDE-LMI8#PBF,-2735-LTC2637IDE-LMI8#PBF,LTC2637IDELMI8PBF,LTC2637IDE-LMI8#PBF-ND
Standard Package 91
Win Source Part Number 1072177-LTC2637IDE-LMI8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2637IDE-LMI8#PBF CAD Model

Description

Analog Devices Inc. LTC2637IDE-LMI8#PBF Digital-to-Analog Converter

The LTC2637IDE-LMI8#PBF is a family of octal 12, 10, and 8-bit voltage-output digital-to-analog converters (DACs) with an integrated, high-accuracy, low-drift reference in a 16-lead DFN package. Manufactured by Analog Devices Inc., a leader in precision analog technology, this product offers outstanding performance for a wide range of applications where low power and high precision are needed.

This particular model, featuring a 12-bit resolution, provides a level of accuracy suitable for demanding applications such as medical equipment, industrial control systems, and high-end audio devices. The LTC2637 is designed with a flexible SPI/Microwire-compatible serial interface, making it straightforward to connect to a wide variety of microcontrollers and digital systems.

Key features of the LTC2637IDE-LMI8#PBF include:

  • 12-bit resolution with no missing codes
  • Integrated precision reference with 10ppm/°C max temperature coefficient
  • Guaranteed monotonic over the operating temperature range
  • Low power operation with a 2.7V to 5.5V supply range
  • Double-buffered data latching system
  • Asynchronous DAC update via LDAC pin
  • Optional external reference capability for added flexibility
  • Power-on reset to zero volts or midscale
  • Compact 16-lead DFN package suitable for space-constrained applications

The device's internal reference gives a full-scale output voltage range of 2.5V, which can be overridden by an external reference if a different range is required. This feature allows users to customize the output range to match the needs of their specific application.

With its robust feature set and high level of integration, the LTC2637IDE-LMI8#PBF is an excellent choice for system designers looking for a DAC that combines high performance with ease of use. Whether used in automated test equipment, process control, data acquisition systems, or digital gain and offset adjustment, this product delivers the precision and reliability expected from Analog Devices Inc.

For more information and full specifications, designers and engineers are encouraged to consult the datasheet and support documentation available on the Analog Devices Inc. website or from authorized distributors.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess