EN
  • EN
  • DE

LTC2640ITS8-LZ12#TRMPBF

Part No LTC2640ITS8-LZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Bit Digital to Analog Converter
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2640ITS8-LZ12#TRMPBFTR, LTC2640ITS8LZ12TRMPBF, LTC2640ITS8-LZ12#TRMPBFDKR, LTC2640ITS8-LZ12#TRMPBF-ND, LTC2640ITS8-LZ12#TRMPBFCT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852749-LTC2640ITS8-LZ12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2640ITS8-LZ12#TRMPBF CAD Model

Description

Product Overview: LTC2640ITS8-LZ12#TRMPBF

The LTC2640ITS8-LZ12#TRMPBF is a high-precision Digital-to-Analog Converter (DAC) component manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This product is designed to provide reliable and accurate analog output for a wide range of applications, including industrial control systems, data acquisition systems, and digital signal processing.

Key Features

  • Resolution: The LTC2640ITS8-LZ12#TRMPBF boasts a 12-bit resolution, ensuring fine granularity and high precision in the analog signals it generates.
  • Power Supply: It operates from a 2.7V to 5.5V supply, making it versatile for use in various circuit designs and compatible with many microcontrollers and digital systems.
  • Package: This DAC comes in a compact TSOT-23 package, which is ideal for space-constrained applications.
  • Output Type: It features a rail-to-rail output, which allows the generated analog voltage to range from the ground to the very top of the power supply voltage.
  • Reference: An internal reference provides a fixed 2.048V output for the 12-bit DAC, which simplifies the design by eliminating the need for external reference components.
  • Interface: The device offers a SPI interface for communication, enabling easy integration with most microcontrollers and digital systems.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures that the DAC can function effectively under extreme conditions.

Applications

The LTC2640ITS8-LZ12#TRMPBF is suitable for a variety of applications that require precise digital-to-analog conversion. This includes but is not limited to:

  • Automated Test Equipment (ATE)
  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Closed-Loop Servo-Control
  • Medical Instruments

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality, and the LTC2640ITS8-LZ12#TRMPBF is no exception. The product is designed to meet the stringent requirements of industrial and commercial applications, ensuring both reliability and performance. With its robust design and advanced features, this DAC is an excellent choice for designers looking for a high-quality solution for their analog output needs.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6988 $51.2892
22+ $4.6759 $102.8698
34+ $4.5298 $154.0132
46+ $4.3837 $201.6502
59+ $4.2376 $250.0184
79+ $3.7992 $300.1368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,564 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess