EN
  • EN
  • DE

LTC2645IMS-L12#PBF

Part No LTC2645IMS-L12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000074-LTC2645IMS-L12#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Data Acquisition- Digital to Analog Converters (DAC)
Package Tube
Output Type Voltage - Buffered
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 16-MSOP
Base Product Number LTC2645
Ultra Librarian 3D Model Ultra Librarian LTC2645IMS-L12#PBF CAD Model

Description

Analog Devices Inc. LTC2645IMS-L12#PBF Quad 12-Bit Rail-to-Rail DACs with I2C Interface

The LTC2645IMS-L12#PBF is a high-performance, quad 12-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision analog technology. This device is designed to deliver exceptional accuracy and stability while providing a user-friendly I2C interface for easy integration into a wide array of applications.

Featuring four independent DAC channels, the LTC2645IMS-L12#PBF offers a flexible solution for systems that require multiple analog outputs. Each DAC can be individually programmed via the I2C interface, enabling precise control over output voltages. The DACs are capable of rail-to-rail output, providing the full span of the supply voltage range, which enhances the dynamic range and adaptability of the device to various operating conditions.

The LTC2645IMS-L12#PBF operates from a 2.7V to 5.5V supply, making it suitable for both 3.3V and 5V systems. The low power consumption of the device ensures minimal impact on the power budget of the system, a critical factor in battery-powered or energy-sensitive applications. Additionally, the device features a power-down mode, further reducing power consumption when the DACs are not in use.

Encased in a compact 16-lead MSOP package, the LTC2645IMS-L12#PBF is designed for space-constrained applications. Its small footprint allows for integration into compact PCB layouts, making it an excellent choice for portable devices, industrial control systems, and precision instrumentation.

Key features of the LTC2645IMS-L12#PBF include:

  • Quad 12-bit DAC channels
  • Rail-to-rail output swing
  • I2C interface for easy communication
  • Wide supply range of 2.7V to 5.5V
  • Low power operation with power-down feature
  • Compact 16-lead MSOP package

Whether you're designing an advanced communication system, a precise measurement tool, or a sophisticated control system, the LTC2645IMS-L12#PBF from Analog Devices Inc. offers the performance, reliability, and ease of use required to meet your DAC needs.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1113 $64.2226
5+ $26.3479 $131.7395
7+ $25.5243 $178.6701
10+ $24.7008 $247.0080
13+ $23.8773 $310.4049
17+ $21.4079 $363.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,401 pieces
In Stock: 1,203 pieces Factory Stock: 1,198 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess