EN
  • EN
  • DE

LTC2656BCUFD-H16#TRPBF

Part No LTC2656BCUFD-H16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 8
Settling Time 7.9µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2, ±0.3
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Mounting Type Surface Mount
Base Product Number LTC2656
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879370-LTC2656BCUFD-H16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2656BCUFD-H16#TRPBF CAD Model

Description

Analog Devices Inc. LTC2656BCUFD-H16#TRPBF Digital-to-Analog Converter

The LTC2656BCUFD-H16#TRPBF is a high-precision 16-channel digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., designed to cater to a wide array of applications requiring accurate digital-to-analog signal conversion. This product stands out for its remarkable precision and stability, making it an ideal choice for advanced industrial, automotive, and communication systems where reliable performance is critical.

With its 16-bit resolution, the LTC2656BCUFD-H16#TRPBF ensures fine-grained analog output, allowing for smooth and precise control over analog signals. This level of resolution is particularly beneficial in applications such as automated test equipment, process control, data acquisition systems, and digital gain and offset adjustment where nuanced signal modulation is necessary.

The device operates over a wide supply voltage range, offering designers flexibility in various power environments. It supports a multitude of reference voltage options, enabling users to customize the output range according to their specific requirements. Furthermore, its integrated output amplifiers, reference buffers, and proprietary rail-to-rail output stages contribute to a simplified design process, reducing the need for additional external components and saving valuable board space.

One of the key features of the LTC2656BCUFD-H16#TRPBF is its robust interface options. It includes a SPI (Serial Peripheral Interface) that allows for seamless integration with microcontrollers and digital systems. This interface not only facilitates straightforward communication but also ensures fast data transfer rates, which is crucial for applications that demand swift response times and high-throughput data processing.

The component is available in a compact QFN (quad flat no-lead) package, which is highly beneficial for designs where space is at a premium. Additionally, the LTC2656BCUFD-H16#TRPBF is specified for operation over the industrial temperature range, ensuring reliable performance even in harsh environmental conditions.

In summary, the LTC2656BCUFD-H16#TRPBF from Analog Devices Inc. is a versatile, high-performance DAC that offers designers a combination of precision, integration, and ease of use. It is a reliable solution for a multitude of applications that require high-fidelity analog output derived from digital input signals.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess