EN
  • EN
  • DE

LTC2851MPDD#TRPBF

Part No LTC2851MPDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201610-LTC2851MPDD#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tape & Reel (TR)
Product Status Active
Type Transceiver
Protocol RS422, RS485
Receiver Hysteresis 25 mV
Voltage - Supply 3V ~ 3.6V
Operating Temperature -55°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian LTC2851MPDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC2851MPDD#TRPBF RS485/RS422 Transceiver

The LTC2851MPDD#TRPBF is a high-performance RS485/RS422 transceiver produced by Analog Devices Inc., designed to facilitate robust communication in harsh industrial environments. This integrated circuit is part of a family of transceivers that provide enhanced electrostatic discharge (ESD) protection, extended temperature ranges, and improved noise immunity, making it an ideal choice for critical communication applications.

Featuring a differential data transmission that offers a significant advantage in terms of noise immunity, the LTC2851MPDD#TRPBF is capable of achieving data rates up to 20Mbps. This makes it suitable for high-speed data communication in complex systems such as factory automation, HVAC systems, and networked industrial equipment.

The device operates from a single 3.3V supply, which is a common voltage level in modern digital systems, contributing to its ease of integration into existing designs. The LTC2851MPDD#TRPBF also includes a slew rate limited driver that reduces EMI and reflections, allowing for reliable data transmission over long cable runs or in electrically noisy environments.

One of the key features of this transceiver is its extended operating temperature range of -55°C to +125°C, which qualifies it for use in military and automotive applications where extreme temperatures are commonplace. This temperature resilience ensures that communication remains consistent and reliable under varying environmental conditions.

The LTC2851MPDD#TRPBF comes in a compact DFN package, which is suitable for space-constrained applications. It also supports half-duplex communication, which means that it can both transmit and receive data but not simultaneously, a common mode of operation for RS485/RS422 communications.

With its robust design, the LTC2851MPDD#TRPBF includes integrated protection features such as over-temperature protection and short-circuit protection, which safeguard the device and the system it is part of from potential damage due to abnormal operating conditions. Additionally, the transceiver is available in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates efficient assembly during the manufacturing process, especially for high-volume production.

In summary, the LTC2851MPDD#TRPBF from Analog Devices Inc. is a high-quality RS485/RS422 transceiver that offers a blend of performance, reliability, and protection for demanding industrial communications applications.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6962 $70.7848
8+ $14.5201 $116.1608
13+ $14.0663 $182.8619
17+ $13.6125 $231.4125
22+ $13.1588 $289.4936
30+ $11.7976 $353.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess