EN
  • EN
  • DE

LTC2903IS6-D1#TRPBF

Part No LTC2903IS6-D1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Supervisor Open Drain or Open Collector 4 Channel TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LTC2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2903IS6-D1#TRPBFTR, LTC2903IS6-D1#TRPBFCT, LTC2903IS6-D1#TRPBFDKR, LTC2903IS6-D1#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879465-LTC2903IS6-D1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2903IS6-D1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2903IS6-D1#TRPBF Product Overview

The LTC2903IS6-D1#TRPBF from Analog Devices Inc. is a precision quad voltage monitor, designed to ensure the reliability and stability of power systems in a wide range of electronic applications. Housed in a compact TSOT-23 package, this device is engineered to monitor multiple voltages simultaneously, making it an ideal solution for system monitoring and control.

Key Features

  • Quad Voltage Monitoring: Capable of monitoring four voltage points, the LTC2903IS6-D1#TRPBF provides comprehensive coverage for power supply systems.
  • Adjustable Reset Timeout: The device offers an adjustable reset timeout feature, allowing designers to set the duration of the reset signal according to their system requirements.
  • Low Power Consumption: With its low quiescent current, the LTC2903IS6-D1#TRPBF is optimized for power-sensitive applications, contributing to overall energy efficiency.
  • Wide Operating Temperature Range: The device is operational over an extended temperature range, making it suitable for harsh environments.
  • High Accuracy: Ensures precise voltage monitoring with tight threshold accuracy, which is critical for maintaining system performance and safety.

Applications

The LTC2903IS6-D1#TRPBF is versatile and can be used in various applications, such as:

  • Computer Systems: Servers, desktops, and laptops can benefit from the LTC2903IS6-D1#TRPBF's ability to monitor power supply rails and ensure stable operation.
  • Portable Devices: Its low power consumption makes it suitable for battery-operated devices like smartphones and tablets.
  • Industrial Systems: The robustness of the LTC2903IS6-D1#TRPBF makes it a reliable choice for monitoring voltages in industrial control systems.
  • Telecommunications: Telecom equipment requires precise voltage monitoring to maintain performance, which this device can provide.

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the LTC2903IS6-D1#TRPBF is no exception. The device is built to meet stringent industry standards, ensuring long-term reliability for critical applications. Whether it's for consumer electronics or industrial machinery, this voltage monitor is a dependable choice for safeguarding your power system.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7769 $54.4383
16+ $6.3811 $102.0976
25+ $6.1817 $154.5425
34+ $5.9823 $203.3982
44+ $5.7829 $254.4476
58+ $5.1846 $300.7068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,893 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess