EN
  • EN
  • DE

LTC2915CTS8-1#TRMPBF

Part No LTC2915CTS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC SUPERVISOR 1 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197138-LTC2915CTS8-1#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Multi-Voltage Supervisor
Voltage - Threshold 27 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Timeout 150ms Minimum
Operating Temperature 0°C ~ 70°C (TA)
Ultra Librarian 3D Model Ultra Librarian LTC2915CTS8-1#TRMPBF CAD Model

Description

Product Overview: LTC2915CTS8-1#TRMPBF

The LTC2915CTS8-1#TRMPBF is a high-performance, single voltage supervisor component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry known for their precision engineering and state-of-the-art technology. This compact and efficient integrated circuit (IC) is specifically crafted to monitor a single voltage rail, ensuring that electronic systems operate within their specified voltage thresholds for optimal performance and reliability.

Key Features

  • Voltage Monitoring: The LTC2915CTS8-1#TRMPBF is capable of monitoring a single voltage rail, providing precise supervision to maintain system integrity.
  • Adjustable Threshold: Users can set the voltage threshold according to their specific requirements, offering versatility and customization for a wide range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, this voltage supervisor minimizes energy usage, making it ideal for battery-operated and power-sensitive devices.
  • Compact Size: Housed in an SOT-23 package, the LTC2915CTS8-1#TRMPBF offers a space-saving solution, perfect for modern electronic devices where board space is at a premium.
  • Robust Output: The IC provides a robust output signal that can directly interface with a microcontroller or other logic components, ensuring clear and reliable communication of voltage status.

Applications

The LTC2915CTS8-1#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial control systems
  • Computing devices
  • Telecommunication infrastructure

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The LTC2915CTS8-1#TRMPBF is no exception, built to meet stringent industry standards and ensuring long-term reliability in critical applications. With its robust design and precise voltage supervision, this product is an excellent choice for designers who require a reliable voltage monitoring solution.

Whether you are developing consumer electronics, automotive systems, or industrial machinery, the LTC2915CTS8-1#TRMPBF from Analog Devices Inc. provides the performance and reliability you need to safeguard your electronic systems against improper voltage levels, contributing to the overall stability and safety of your products.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7085 $53.6680
19+ $5.5045 $104.5855
29+ $5.3324 $154.6396
39+ $5.1604 $201.2556
51+ $4.9884 $254.4084
68+ $4.4724 $304.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess