EN
  • EN
  • DE

C0761A.41.10

Part No C0761A.41.10
Manufacturer General Cable/Carol Brand
Catalog Custom Parts (B - D)
Description Multiconductor Cable, 3C, 22AWG, GRY SHLD, 1000 ft.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 100
Color Grey
Conductor Material Copper
Insulation Diameter 4.4958 mm
Insulation Material PVC
Insulation Thickness 254 µm
Length 152.4 m
Max Operating Temperature 80 °C
Min Operating Temperature -20 °C
Mount Cable
Number of Conductors 3
RoHS Compliant
Voltage 300 V
Wire/Cable Gauge 22 AWG
Wire/Cable Type Multi-Conductor
Win Source Part Number 1154907-C0761A.41.10
Categories Custom Parts
Manufacturer General Cable/Carol Brand
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C0761A.41.10 CAD Model

Description

The General Cable/Carol Brand C0761A.41.10 is a multi-conductor cable with a length of 152.4 m and a voltage rating of 300 V.

  • Manufacturer: General Cable/Carol Brand
  • Length: 152.4 m
  • Voltage Rating: 300 V
  • Conductors: 3
  • Material: Copper
  • Insulation Material: PVC
  • Insulation Diameter: 4.4958 mm
  • Wire/Cable Gauge: 22 AWG
  • Insulation Thickness: 254 µm
  • Wire/Cable Type: Multi-conductor
  • Mounting: Cable
  • Color: Grey
  • Case/Package: 100
  • RoHS: Compliant
  • Minimum Operating Temperature: -20 °C
  • Maximum Operating Temperature: 80 °C
  • Description: Suitable for a variety of applications and is designed to be durable and reliable.

You May Also Be Interested in

UTC
Lowest to $0.3269
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
EPCOS (TDK)
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess