EN
  • EN
  • DE

LTC2984ILX#PBF

Part No LTC2984ILX#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Temp Sensor Digital Serial (2-Wire, 3-Wire, 4-Wire, SPI) 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Height 1.6 mm
Interface SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.85 V
Mount Surface Mount
Number of Pins 48
Operating Supply Current 15 mA
Output Current 40 mA
Output Type SPI
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1030589-LTC2984ILX#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2984ILX#PBF CAD Model

Description

Analog Devices Inc. LTC2984ILX#PBF - Multi-Sensor High Accuracy Digital Temperature Measurement System

The LTC2984ILX#PBF from Analog Devices Inc. is a sophisticated, high-accuracy digital temperature measurement system that revolutionizes temperature data acquisition. This product is part of the LTC2984 series, known for its precision and versatility in handling various temperature sensors. Designed for direct interfacing with a wide range of temperature sensors, the LTC2984ILX#PBF can work with thermocouples, RTDs, thermistors, and diode temperature sensors, making it an ideal solution for diverse applications such as industrial control systems, environmental monitoring, and medical equipment.

At the heart of this device lies a 24-bit analog-to-digital converter (ADC) that ensures high-resolution temperature readings. The LTC2984ILX#PBF is capable of performing all necessary signal conditioning and conversions to provide a digital output corresponding to the absolute temperature of the connected sensor with minimal external components required.

One of the standout features of the LTC2984ILX#PBF is its user-friendly, multi-sensor capability. It can measure temperatures from multiple sensors sequentially, which simplifies system design and reduces the complexity of data aggregation. The product's onboard EEPROM allows users to store configuration data and user-defined settings, ensuring that the system retains its setup even after power cycling.

The LTC2984ILX#PBF comes in a compact, 48-lead LQFP package, which is well-suited for space-constrained applications. Its operating temperature range of -40°C to +125°C ensures reliable performance in a variety of harsh environments.

For ease of integration, the product supports SPI and I²C interfaces, allowing for flexible communication with microcontrollers or other digital systems. Additionally, the LTC2984ILX#PBF includes fault detection capabilities to identify sensor failures, such as open or short-circuit conditions, enhancing the reliability of the overall system.

With its high level of integration and accuracy, the LTC2984ILX#PBF from Analog Devices Inc. is a powerful solution for engineers looking to streamline their temperature measurement systems, ensuring precise data acquisition across a broad spectrum of temperature sensing applications.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.5696 $76.5696
2+ $74.1768 $148.3536
3+ $71.7840 $215.3520
4+ $69.3912 $277.5648
5+ $62.2128 $311.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess