EN
  • EN
  • DE

LTC3129IUD#TRPBF

Part No LTC3129IUD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 200MA 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.92V
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 1.4V
Voltage - Output (Max) 15.75V
Current - Output 200mA
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC3129
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851574-LTC3129IUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3129IUD#TRPBF CAD Model

Description

Product Overview: LTC3129IUD#TRPBF by Analog Devices Inc.

The LTC3129IUD#TRPBF is a high-efficiency, 200mA buck-boost DC/DC converter designed by Analog Devices Inc. to meet the needs of a wide range of power supply applications. This versatile component provides a continuous transition between buck and boost modes, making it ideal for applications where the input voltage can vary above or below the regulated output voltage.

Encased in a compact 16-lead QFN package, the LTC3129 features a broad input voltage range of 1.6V to 5.5V, allowing it to operate from a variety of power sources including single-cell Li-Ion, multiple Alkaline/NiMH cells, or energy harvesting systems. This flexibility makes it an excellent choice for portable, battery-powered devices where extended battery life is crucial.

The device boasts an adjustable output voltage range from 1.8V to 5.25V, which is set by an external resistor divider. This allows designers to tailor the output to match specific circuit requirements. Additionally, its high efficiency is achieved through low quiescent current and a Burst Mode operation, which reduces the operating current to only 1.3µA, further prolonging battery life in applications with light load conditions.

The LTC3129IUD#TRPBF also features a Power Good flag, which indicates when the output is within ±10% of the programmed value. This feature is particularly useful for power sequencing and monitoring system integrity. Moreover, the converter integrates soft-start capability to limit inrush current during startup, and it is protected against over-temperature and short-circuit conditions, ensuring reliable operation under various stress conditions.

Designed for automated manufacturing processes, the LTC3129IUD#TRPBF is available in a thermally enhanced, lead-free package and is RoHS compliant. It is suitable for a wide array of applications, including energy harvesting, wireless sensors, medical devices, and backup power supplies, where efficient energy usage and compact size are of paramount importance.

In summary, the LTC3129IUD#TRPBF from Analog Devices Inc. is a highly adaptable buck-boost converter that offers both performance and convenience for designers looking to create efficient, space-conscious power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3145 $56.5725
11+ $9.2837 $102.1207
17+ $8.9936 $152.8912
23+ $8.7035 $200.1805
30+ $8.4134 $252.4020
40+ $7.5430 $301.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess