EN
  • EN
  • DE

LTC3130IMSE-1#PBF

Part No LTC3130IMSE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST PROG 600MA 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 25V
Voltage - Output (Min/Fixed) 1.8V, 3.3V, 5V, 12V
Voltage - Output (Max) -
Current - Output 600mA
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372239-LTC3130IMSE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3130IMSE-1#PBF CAD Model

Description

Product Overview: LTC3130IMSE-1#PBF from Analog Devices Inc.

The LTC3130IMSE-1#PBF is a high-efficiency, synchronous buck-boost DC/DC converter from Analog Devices Inc., designed to regulate a wide range of power sources from single-cell Li-Ion batteries to multi-cell battery stacks and even solar cells. Its advanced design and versatile nature make it an ideal power management solution for portable devices, industrial equipment, and energy-harvesting applications.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 1.8V to 5.5V, making it suitable for a variety of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to 5.5V to accommodate a broad array of load requirements.
  • High Efficiency: The LTC3130IMSE-1#PBF employs synchronous rectification, delivering up to 95% efficiency, which helps to maximize battery life and reduce thermal issues.
  • Programmable Average Input Current: It includes a programmable average input current limit, ideal for power-limited sources like solar panels.
  • Burst Mode® Operation: The converter features low-noise Burst Mode operation, which significantly improves efficiency at light loads and provides extended battery life.
  • Robust Thermal Performance: The device is offered in a thermally enhanced 16-lead MSOP package, ensuring reliable operation even in environments with higher temperatures.

Applications

The LTC3130IMSE-1#PBF is well-suited for a variety of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Sensors and IoT Devices
  • Energy Harvesting Systems
  • Backup Power Supplies

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the LTC3130IMSE-1#PBF is no exception. It meets rigorous industry standards for reliability and performance, ensuring that it can withstand the demands of critical applications. With over-temperature protection and a robust design, the LTC3130IMSE-1#PBF is built to last.

Conclusion

With its versatile input voltage range, high efficiency, and programmable features, the LTC3130IMSE-1#PBF from Analog Devices Inc. stands out as a powerful solution for managing power in a wide range of electronic devices. Its advanced features and reliable performance make it a smart choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1350 $55.6750
11+ $9.1365 $100.5015
17+ $8.8509 $150.4653
24+ $8.5654 $205.5696
31+ $8.2799 $256.6769
41+ $7.4234 $304.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,009 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess