EN
  • EN
  • DE

LTC3331IUH#TRPBF

Part No LTC3331IUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC REG BUCK/LDO SYNC 50MA 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Energy Harvesting PMIC 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC3331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879599-LTC3331IUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3331IUH#TRPBF CAD Model

Description

The LTC3331IUH#TRPBF is a high-performance, integrated energy harvesting solution from Analog Devices Inc., designed to extend the life of primary batteries or to create self-sustaining systems through energy harvesting from multiple sources. This innovative component is an ideal choice for low power, remote applications such as wireless sensors, IoT devices, and environmental monitoring systems.

Key Features:

  • Integrated Energy Harvesting: The LTC3331 features an integrated energy harvesting power supply that supports a wide range of energy sources, including solar, thermal, vibration, and RF.
  • Battery Life Extension: It is engineered to significantly extend the battery life of primary cells by supplementing the power with harvested energy, thereby reducing the frequency of battery replacements.
  • Multi-Source Compatibility: The device is capable of simultaneously managing energy from multiple sources, making it highly versatile for various applications.
  • Low Quiescent Current: With an ultra-low quiescent current, the LTC3331 ensures minimal energy consumption when the device is in standby mode, thus conserving power.
  • Energy Storage: It includes an onboard low-loss full-wave bridge rectifier and a high-efficiency buck converter to store harvested energy effectively into a storage element such as a capacitor or rechargeable battery.
  • Versatile Voltage Ranges: The LTC3331 operates over a wide input voltage range and provides a regulated output, making it suitable for a broad spectrum of applications.
  • Compact Package: Housed in a compact 32-lead QFN package, the LTC3331IUH#TRPBF is designed for space-constrained applications.
  • Robust Temperature Range: The device is specified for operation from -40°C to 125°C, accommodating extreme environmental conditions.

Applications:

  • Wireless Sensor Networks
  • Remote Monitoring Systems
  • Industrial Monitoring Devices
  • Energy Harvesting Applications
  • IoT Devices

The LTC3331IUH#TRPBF by Analog Devices Inc. is a cutting-edge solution that combines efficiency, versatility, and durability, making it a top choice for designers seeking to create innovative, energy-efficient, and maintenance-free systems.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $60.2118
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
Lowest to $0.5940
Diodes Incorporated
CERAMIC HEATING CONTROLLER / PMIC
Need more? Email Us
STMicroelectronics
IC DC-DC BOOST CNVRT SOLAR 36SSO
Lowest to $3.2640
Renesas Electronics America
IC CLOCK
Lowest to $7.1818
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $2.4231
Maxim Integrated
IC INTERFACE CONTROLLER / PMIC
Lowest to $2.7273
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $58.6047

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8139 $56.4417
7+ $15.4370 $108.0590
11+ $14.9546 $164.5006
14+ $14.4722 $202.6108
18+ $13.9898 $251.8164
24+ $12.5426 $301.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 723 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess