EN
  • EN
  • DE

LTC3412AIFE#TRPBF

Part No LTC3412AIFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LTC3412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879611-LTC3412AIFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3412AIFE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3412AIFE#TRPBF

The LTC3412AIFE#TRPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficient power management for a wide range of applications. This compact and robust integrated circuit is capable of providing a continuous output current up to 3A, making it suitable for portable devices, embedded systems, and other power-sensitive applications where space and efficiency are critical.

With an input voltage range of 2.25V to 5.5V, the LTC3412AIFE#TRPBF is versatile enough to be powered from single-cell lithium-ion batteries or other low-voltage power sources. Its output voltage is adjustable from 0.8V to 5V, allowing for a high degree of flexibility to meet the specific requirements of the powered device or circuit. The high switching frequency of up to 4MHz enables the use of small surface-mount inductors and capacitors, further reducing the overall solution footprint and providing a compact power supply design.

The LTC3412AIFE#TRPBF incorporates internal switches with an RDS(ON) of only 0.18Ω, which contributes to its high efficiency that can reach up to 95%. This efficiency minimizes heat generation, thereby reducing the need for additional cooling solutions and improving system reliability. The device also features a Burst Mode® operation, which significantly improves efficiency at light loads, making it ideal for battery-powered applications where extending battery life is crucial.

Safety and protection features are built into the LTC3412AIFE#TRPBF to ensure stable and reliable operation. These include over-temperature protection, over-current protection, and a power good signal that provides an indication of the output voltage status. The device is offered in a thermally efficient 16-lead TSSOP package with an exposed pad for enhanced thermal performance.

Ideal for a wide array of portable and fixed electronics, the LTC3412AIFE#TRPBF from Analog Devices Inc. is a powerful solution for designers looking to implement a high-efficiency, low-profile power supply in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6582 $66.6328
8+ $13.6682 $109.3456
12+ $13.2411 $158.8932
16+ $12.8140 $205.0240
21+ $12.3868 $260.1228
28+ $11.1054 $310.9512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess