EN
  • EN
  • DE

LTC3564IDCB#TRMPBF

Part No LTC3564IDCB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.25A 6DFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.25A 6-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 1.25A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC3564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3564IDCB#TRMPBFCT,LTC3564IDCB#TRMPBFTR,LTC3564IDCB#TRMPBF-ND,LTC3564IDCB#TRMPBFCT,-2735-LTC3564IDCB#TRMPBFDKR,LTC3564IDCB#TRMPBFDKR
Standard Package 500
Win Source Part Number 1178175-LTC3564IDCB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3564IDCB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3564IDCB#TRMPBF Overview

The LTC3564IDCB#TRMPBF from Analog Devices Inc. is a high-performance, quad-channel, 2.25MHz synchronous buck regulator integrated into a compact DFN package. This advanced power management IC is designed to deliver high efficiency and precise voltage regulation for a wide range of applications, including portable devices, networking equipment, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 2.5V to 5.5V, making it suitable for single-cell Li-Ion/Polymer, or multi-cell alkaline/NiMH applications as well as 3.3V or 5V intermediate bus systems.
  • High Efficiency: Its high-efficiency design can deliver up to 95% efficiency, which helps to minimize heat generation and improve battery life in portable applications.
  • Quad Output Channels: The LTC3564IDCB#TRMPBF features four independent output channels, each capable of delivering up to 600mA of continuous output current, providing flexibility for powering multiple loads.
  • Adjustable Output Voltage: The output voltage for each channel is adjustable from 0.6V to VIN, allowing for a wide range of output voltages to meet various application requirements.
  • Fast Transient Response: The regulator's fast transient response ensures stable operation during rapid load changes, which is critical for high-performance digital circuits.
  • Low Dropout Operation: The low dropout operation of the LTC3564IDCB#TRMPBF allows it to continue regulating the output voltage even when the input-to-output differential is small.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing system reliability.
  • Compact DFN Package: Housed in a 20-lead (3mm × 3mm) DFN package, the LTC3564IDCB#TRMPBF is optimized for space-constrained applications.

Applications

The versatility of the LTC3564IDCB#TRMPBF makes it an ideal choice for a multitude of applications, including:

  • Portable Medical Devices
  • Wireless Routers and Networking Equipment
  • Handheld Instruments
  • GPS Devices
  • Point-of-Sale (POS) Machines

With its combination of high efficiency, adjustable output, and compact form factor, the LTC3564IDCB#TRMPBF from Analog Devices Inc. is a robust solution for modern electronic power supply requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess