EN
  • EN
  • DE

LTC3633AEFE#PBF

Part No LTC3633AEFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001293-LTC3633AEFE#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators
Package Tube
Function Step-Down
Product Status Active
Base Product Number LTC3633
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Ultra Librarian 3D Model Ultra Librarian LTC3633AEFE#PBF CAD Model

Description

Product Overview: LTC3633AEFE#PBF

The LTC3633AEFE#PBF is a high-efficiency, dual-channel monolithic synchronous buck regulator manufactured by Analog Devices Inc. This advanced power management integrated circuit (IC) is designed to deliver up to 3A of continuous output current per channel, making it suitable for a broad range of applications, including telecommunications, networking equipment, and industrial systems.

Key Features:

  • Dual Channel Operation: Each channel of the LTC3633AEFE#PBF can supply up to 3A of output current, providing flexibility for multi-rail power systems.
  • Wide Input Voltage Range: The device operates from a wide input voltage range of 4V to 20V, accommodating various supply voltages and battery chemistries.
  • High Efficiency: With its synchronous buck topology, the LTC3633AEFE#PBF achieves high efficiency, reducing power losses and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is programmable from 500kHz to 4MHz, allowing optimization for efficiency or component size.
  • No-Load Operation: The regulator maintains high efficiency even at no load, which is essential for battery-powered applications.
  • Robust Thermal Performance: Housed in a 38-lead TSSOP package with exposed pad for enhanced thermal performance, the LTC3633AEFE#PBF is designed to operate reliably in thermally challenging environments.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Portable Battery-Powered Devices
  • Point-of-Load Applications

Product Specifications:

The LTC3633AEFE#PBF features independent track/soft-start functions, power good indicators, and overvoltage protection, ensuring a safe and controlled startup. It also includes a differential VOUT sense for improved output voltage regulation and accuracy. The device is RoHS compliant and adheres to the highest industry standards for environmental safety and quality.

With its advanced features and robust design, the LTC3633AEFE#PBF from Analog Devices Inc. is a highly capable solution for your power management needs, delivering performance, flexibility, and reliability in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess