EN
  • EN
  • DE

LTC3736EGN-2#TRPBF

Part No LTC3736EGN-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 2.75V ~ 9.8V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-SSOP
Family Name LTC3736
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879695-LTC3736EGN-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3736EGN-2#TRPBF CAD Model

Description

Product Overview: LTC3736EGN-2#TRPBF from Analog Devices Inc.

The LTC3736EGN-2#TRPBF is a high-performance, dual PolyPhase® synchronous step-down switching regulator controller manufactured by Analog Devices Inc. This advanced component is designed to efficiently convert input voltages up to 36V down to lower output voltages, providing a reliable power supply solution for a variety of applications including telecommunications, industrial systems, and computer peripherals.

Key Features

  • Versatile Input Voltage Range: The device can handle a wide input voltage range from 4V to 36V, making it suitable for use in systems with varying supply voltages.
  • Dual Output Channels: It features two output channels that can be configured for two independent outputs or combined in a PolyPhase configuration for higher current applications, providing design flexibility.
  • High Efficiency: The LTC3736EGN-2#TRPBF utilizes a constant frequency, current mode architecture, which, along with its synchronous operation, helps to achieve high efficiency levels.
  • Adjustable Switching Frequency: The switching frequency is programmable from 250kHz to 750kHz, or it can be synchronized to an external clock, allowing optimization for efficiency or component size.
  • Robust Protection Features: It includes a range of protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under various conditions.

Package and Mounting

The LTC3736EGN-2#TRPBF is offered in a compact 28-lead SSOP package, which is ideal for space-constrained applications. The package is designed for surface-mount technology (SMT), facilitating easy integration into modern PCB designs. The device is also available in tape and reel packaging for efficient handling and manufacturing.

Applications

Thanks to its robust feature set and flexible design, the LTC3736EGN-2#TRPBF is well-suited for a wide range of applications, including:

  • Point of Load (POL) Power Supplies
  • Distributed Power Systems
  • Networking Equipment
  • Industrial Equipment
  • Automotive Electronics

With its combination of performance, flexibility, and reliability, the LTC3736EGN-2#TRPBF from Analog Devices Inc. stands out as an excellent choice for designers looking to create efficient and robust power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess