EN
  • EN
  • DE

ADDC02815DAKV

Part No ADDC02815DAKV
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-15V 200W / Isolated Module DC DC Converter 2 Output 15V -15V 6.68A 18V - 40V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Package Bulk
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 18V
Voltage - Input (Max) 40V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Max) 6.68A
Power (Watts) 200 W
Voltage - Isolation 500 V
Applications ITE (Commercial)
Features Adjustable Output, Load Sharing, Remote Sense
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Type Chassis Mount
Package / Case Module
Size / Dimension 2.74" L x 1.50" W x 0.39" H (69.7mm x 38.1mm x 9.9mm)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1345394-ADDC02815DAKV
Ultra Librarian 3D Model Ultra Librarian ADDC02815DAKV CAD Model

Description

Introducing the ADDC02815DAKV, a state-of-the-art DC-DC power converter module from Analog Devices Inc., designed to meet the needs of high-performance electronic systems. This innovative product offers a compact solution for converting a wide range of input voltages into a stable, low-noise output voltage, suitable for sensitive analog and digital circuits.

Key Features

  • Wide Input Voltage Range: The ADDC02815DAKV can handle input voltages from 2.8V to 15V, making it versatile for various applications.
  • High-Efficiency Conversion: With its advanced design, this module achieves high conversion efficiency, reducing power loss and heat generation.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level within the specified range to match the requirements of their system.
  • Low Output Noise: The ADDC02815DAKV is engineered to minimize output noise, which is critical for powering noise-sensitive components such as precision analog circuits and high-speed digital processors.
  • Thermal Protection: The built-in thermal protection feature ensures the module operates within safe temperature limits, enhancing reliability and longevity.
  • Compact Form Factor: The small footprint of the ADDC02815DAKV allows for easy integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the ADDC02815DAKV makes it an ideal choice for a wide array of applications, including:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical devices
  • Portable and battery-powered devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADDC02815DAKV is no exception. It is manufactured to meet stringent industry standards, ensuring performance and durability in even the most demanding environments.

Ordering Information

To order the ADDC02815DAKV or to request more information, please visit the Analog Devices Inc. website or contact your local sales representative. With its robust features and reliable performance, the ADDC02815DAKV is the perfect solution for your power conversion needs.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess