EN
  • EN
  • DE

LTC3765HMSE#TRPBF

Part No LTC3765HMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CONTROLLER GATE DR 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Series Direct Flux Limit™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Secondary-Side Controller
Voltage - Supply 7.7V ~ 14.5V
Current - Supply 1.7 mA
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3765
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847844-LTC3765HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3765HMSE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3765HMSE#TRPBF

The LTC3765HMSE#TRPBF is a sophisticated and highly integrated power controller IC from Analog Devices Inc., designed to cater to the demanding needs of modern power supply systems. This product is part of the LTC series, which is renowned for its reliability and performance in managing power conversion and regulation tasks in electronic circuits.

This controller IC is specifically tailored for use in isolated power supply systems, such as those found in telecommunications, industrial, and medical applications. It is a versatile component that can handle a variety of input voltages and is capable of driving high-power transformers, making it an ideal choice for designers looking to create efficient and robust power supply units.

The LTC3765HMSE#TRPBF comes in a compact MSOP-16 (Medium Shrink Outline Package) that is surface-mountable, saving valuable PCB (Printed Circuit Board) space while providing excellent thermal performance. Its package is designed for optimal heat dissipation, ensuring the IC operates within its specified temperature range even under full load conditions.

Key features of the LTC3765HMSE#TRPBF include:

  • Wide input voltage range, accommodating various power sources and ensuring compatibility with a broad range of applications.
  • Integrated MOSFET gate drivers, which provide the necessary drive strength to switch power MOSFETs efficiently, reducing switching losses and improving overall efficiency.
  • Advanced protection features such as overvoltage, overcurrent, and overtemperature protections, which safeguard the IC and the power supply system from potential damage due to abnormal operating conditions.
  • Precision current sensing and control, which enable accurate regulation of the output voltage and current, ensuring stable power delivery to the load.
  • Soft-start capability, which gradually ramps up the output voltage to prevent inrush current-related stress on the power components.

This product is supplied in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates automated manufacturing processes, making it suitable for high-volume production. The LTC3765HMSE#TRPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, innovative solutions for complex power management challenges.

Whether you're designing a power supply for server farms, networking equipment, or precision instrumentation, the LTC3765HMSE#TRPBF offers the performance, reliability, and flexibility needed to meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess