EN
  • EN
  • DE

LTC3772BEDDB#TRMPBF

Part No LTC3772BEDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8DFN  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.75V ~ 9.8V
Frequency - Switching 200kHz ~ 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC3772
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1072400-LTC3772BEDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3772BEDDB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3772BEDDB#TRMPBF

The LTC3772BEDDB#TRMPBF is a high-performance, versatile DC/DC controller from Analog Devices Inc., designed to cater to a wide array of power management requirements in modern electronic systems. This device is particularly well-suited for applications requiring efficient power conversion, compact size, and reliability.

Key Features

  • Wide Input Voltage Range: The controller is capable of handling a broad input voltage range, making it suitable for various supply voltages and ensuring compatibility with a diverse set of applications.
  • High Efficiency: With its advanced design, the LTC3772BEDDB#TRMPBF provides excellent power conversion efficiency, which is critical for reducing heat generation and improving system performance.
  • Adjustable Switching Frequency: The switching frequency can be adjusted to optimize the performance for specific applications, allowing designers to strike a balance between efficiency and component size.
  • Multiple Output Capability: It is designed to manage multiple outputs, making it a versatile choice for powering various sections of an electronic system with a single controller.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, which safeguards the system against a range of potential fault conditions.

Applications

The LTC3772BEDDB#TRMPBF is ideal for use in a variety of applications, including:

  • Telecommunications
  • Networking Equipment
  • Portable Devices
  • Industrial Systems
  • Automotive Electronics

Package and Availability

This controller is packaged in a compact, 10-lead DFN (3x3mm) package, which is suitable for space-constrained applications. The part number LTC3772BEDDB#TRMPBF indicates that this product is available in tape and reel packaging, making it convenient for mass production and automated assembly processes.

With its robust feature set and flexible design, the LTC3772BEDDB#TRMPBF from Analog Devices Inc. is a smart choice for engineers looking to enhance the power management capabilities of their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess