EN
  • EN
  • DE

LTC3811EG#TRPBF

Part No LTC3811EG#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 36-SSOP
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 4.5V ~ 30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-SSOP (0.209", 5.30mm Width)
Case / Package 36-SSOP
Family Name LTC3811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879723-LTC3811EG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3811EG#TRPBF CAD Model

Description

Product Overview: LTC3811EG#TRPBF from Analog Devices Inc.

The LTC3811EG#TRPBF is a high-performance, synchronous step-down switching regulator controller from Analog Devices Inc., designed to manage power with precision and efficiency. This integrated circuit is part of a family of monolithic synchronous buck regulator controllers that provide a compact, high-efficiency solution for power management applications.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for a variety of applications, including those that require a 4.5V to 36V input range.
  • High Output Current: The LTC3811EG#TRPBF is capable of delivering high output current, depending on the external MOSFETs and other external components used in the design.
  • High Efficiency: With its synchronous operation, the controller reduces power losses and improves efficiency by utilizing internal top and bottom MOSFET drivers.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 750kHz, allowing for flexibility in component selection and optimization of the power supply design.
  • Phase-Lockable Frequency: The device can be synchronized to an external clock through its phase-lockable frequency of 250kHz to 770kHz, ensuring noise-sensitive applications run smoothly.
  • OPTI-LOOP Compensation: The LTC3811EG#TRPBF features OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Robust Protection Features: It includes overvoltage protection, undervoltage lockout, and a soft-start capability to ensure reliable operation under various conditions.

Applications

The LTC3811EG#TRPBF is versatile and can be used in a wide array of applications, such as:

  • Telecommunications Systems
  • Industrial Equipment
  • Automotive Power Systems
  • Datacom and Storage Systems
  • High-Density Distributed Power Systems

With its robust feature set and versatility, the LTC3811EG#TRPBF from Analog Devices Inc. is an ideal choice for designers looking to create efficient and reliable power supply solutions. Its compact size, coupled with its high level of integration, provides an excellent foundation for developing advanced power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess