EN
  • EN
  • DE

LTC3851EMSE#TRPBF

Part No LTC3851EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 38V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LTC3851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879746-LTC3851EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3851EMSE#TRPBF CAD Model

Description

Product Overview: LTC3851EMSE#TRPBF from Analog Devices Inc.

The LTC3851EMSE#TRPBF is a high-performance, synchronous step-down switching regulator controller from Analog Devices Inc., designed to manage power in a compact and efficient manner. This advanced controller is housed in a small MSOP-16 package, making it suitable for space-constrained applications that require precise voltage regulation and power efficiency.

Key Features:

  • Wide Input Voltage Range: The device operates over a 4V to 38V input voltage range, accommodating a variety of power sources, including multi-cell batteries and industrial supplies.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere between 250kHz to 2.25MHz, allowing for flexibility in component selection and optimization of efficiency and performance.
  • Powerful Output: It is capable of delivering output voltages as low as 0.8V, which is essential for powering the latest low-voltage digital circuits.
  • Current Mode Operation: The LTC3851EMSE#TRPBF uses current mode control, providing excellent line and load transient response.
  • Stable with Low ESR Output Capacitors: The device is designed to work with ceramic, tantalum, and aluminum electrolytic capacitors, providing design flexibility.
  • Opti-Loop® Compensation: This feature minimizes the output voltage overshoot and compensates for a wide range of output capacitors and inductors.
  • Enhanced Safety Features: Includes overvoltage protection, undervoltage lockout, and a soft-start feature to prevent inrush current at startup.

Applications:

The LTC3851EMSE#TRPBF is ideal for a wide range of applications, including:

  • Telecommunications and Networking Equipment
  • Automotive Power Systems
  • Industrial Supplies
  • Datacom and Storage Systems
  • Point-of-Load Power Conversion

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3851EMSE#TRPBF is no exception. This product is manufactured to meet high standards, ensuring stable performance across various conditions and applications.

Whether you are designing a sophisticated power management system or looking for a reliable solution for your next project, the LTC3851EMSE#TRPBF from Analog Devices Inc. offers a versatile and efficient option for your synchronous step-down power conversion needs.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 301 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess