EN
  • EN
  • DE

LTC3862EUH-1#TRPBF

Part No LTC3862EUH-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203722-LTC3862EUH-1#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tape & Reel (TR)
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Control Features Enable, Frequency Control, Phase Control, Soft Start
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC3862EUH-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3862EUH-1#TRPBF Overview

The LTC3862EUH-1#TRPBF is a high-performance, dual, 2-phase synchronous step-down switching regulator controller from Analog Devices Inc., which is designed to drive all N-channel power MOSFET stages. This robust component is ideal for applications requiring high efficiency, fast transient response, and precise DC output voltage regulation.

Key Features

  • Wide Input Voltage Range: The LTC3862 can handle a broad range of input voltages, making it versatile for various applications, including telecom and data communication power systems.
  • Output Voltage Regulation: It provides accurate output voltage regulation, which is critical for sensitive electronic equipment, ensuring reliable performance and longevity of the end product.
  • Phase-Lockable Fixed Frequency: The device operates at a phase-lockable fixed frequency from 75kHz to 850kHz, which allows for optimization of efficiency and component size depending on the specific application needs.
  • Current Mode Control: With its current mode control, the LTC3862 offers excellent line and load transient response, which is crucial for maintaining stable operation under varying conditions.
  • Adjustable Soft-Start: The adjustable soft-start feature prevents input current surge during startup, contributing to system reliability and longevity.
  • Overvoltage Protection: It includes overvoltage protection, safeguarding the device and connected components from potential damage caused by voltage spikes.
  • Power Good Output: The LTC3862 also features a power good output signal, which provides a real-time indication of system health and can be used for sequencing and monitoring purposes.

Applications

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems
  • High-Density Distributed Power Systems

The LTC3862EUH-1#TRPBF is available in a QFN-32 package, offering a compact solution for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to optimize their power management systems for performance, efficiency, and reliability.

With its cutting-edge technology and adherence to stringent quality standards, Analog Devices Inc. ensures that the LTC3862EUH-1#TRPBF meets the demands of the most challenging electrical environments, providing a reliable and efficient power solution for advanced electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess