EN
  • EN
  • DE

LTC3891IUDC#TRPBF

Part No LTC3891IUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3891
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3891IUDC#TRPBFCT, LTC3891IUDC#TRPBFDKR, LTC3891IUDC#TRPBFTR, LTC3891IUDC#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879789-LTC3891IUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3891IUDC#TRPBF CAD Model

Description

Product Overview: LTC3891IUDC#TRPBF

The LTC3891IUDC#TRPBF is a high-performance, step-down switching regulator controller from Analog Devices Inc. that offers a robust power management solution for a wide range of applications. This efficient and versatile component is designed to operate over an input voltage range of 4V to 60V, making it suitable for systems with high input voltage requirements, such as automotive, industrial, and telecommunication power systems.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages from 4V to 60V, providing flexibility in various power supply designs.
  • High Efficiency: It offers high efficiency through its low quiescent current and the use of a synchronous step-down topology.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 50kHz to 900kHz or synchronize it to an external clock.
  • Dual N-Channel MOSFET Synchronous Drive: The LTC3891IUDC#TRPBF can directly drive external N-channel power MOSFETs, which helps in reducing switching losses and improving efficiency.
  • Robust Thermal Performance: The device is available in a thermally enhanced 20-pin QFN package, ensuring reliable operation under high power conditions.

Applications

The LTC3891IUDC#TRPBF is ideal for a variety of applications, including but not limited to:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Datacom and storage systems
  • Heavy-duty battery-operated devices

Quality and Reliability

Manufactured by Analog Devices Inc., a leader in the semiconductor industry, the LTC3891IUDC#TRPBF is built with high-quality standards to ensure performance and reliability. The device is also RoHS compliant, reflecting a commitment to environmental sustainability and safety.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7921 $51.5842
5+ $21.1627 $105.8135
8+ $20.5014 $164.0112
11+ $19.8401 $218.2411
14+ $19.1787 $268.5018
18+ $17.1947 $309.5046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess