EN
  • EN
  • DE

LT3980HMSE#PBF

Part No LT3980HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 58V
Voltage - Output (Min/Fixed) 0.79V
Voltage - Output (Max) 57.42V
Current - Output 2A
Frequency - Switching 225kHz ~ 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT3980
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878791-LT3980HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3980HMSE#PBF CAD Model

Description

Product Overview: LT3980HMSE#PBF

The LT3980HMSE#PBF is a robust and efficient DC/DC converter from Analog Devices Inc., designed to meet a wide range of power management requirements. This step-down converter is capable of delivering up to 2A of continuous output current with a wide input voltage range of 4.3V to 38V, making it suitable for a variety of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: With an operational range of 4.3V to 38V, the LT3980HMSE#PBF can handle fluctuating input supplies and is ideal for situations where input voltage is not tightly controlled.
  • High Efficiency: The device utilizes a 3.8A, 55V switch to deliver efficiencies of up to 93%, ensuring minimal heat generation and optimal battery life for portable applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 2.2MHz or synchronize it to an external clock, allowing flexibility in design to avoid critical noise-sensitive frequency bands.
  • Stable with Low ESR Ceramic Capacitors: The LT3980HMSE#PBF operates reliably with ceramic output capacitors, reducing the size and cost of the overall solution.
  • Thermal Performance: Housed in a thermally enhanced MSOP-16 package, the LT3980HMSE#PBF is designed to handle high temperatures and improve long-term reliability.

Protection Features

  • Overvoltage Protection: The converter includes overvoltage protection to safeguard against transient voltage spikes.
  • Overcurrent Protection: The built-in overcurrent protection ensures that the device and downstream components are protected in the event of a load short-circuit.
  • Thermal Shutdown: An internal thermal shutdown mechanism prevents damage from overheating, enhancing system safety.

The LT3980HMSE#PBF is designed not only for performance but also for ease of use. It requires minimal external components, simplifying the design and reducing time to market. Whether you're designing a new power supply or upgrading an existing one, the LT3980HMSE#PBF offers a reliable, efficient, and compact solution for your DC/DC conversion needs.

Applications

Due to its versatility and high performance, the LT3980HMSE#PBF is an excellent choice for:

  • Automotive and industrial power systems
  • Distributed power supplies
  • Battery-powered devices
  • Point of load conversions

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5186 $57.1116
13+ $7.8101 $101.5313
20+ $7.5661 $151.3220
28+ $7.3220 $205.0160
36+ $7.0779 $254.8044
48+ $6.3458 $304.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess