EN
  • EN
  • DE

LTC3899IUHF#TRPBF

Part No LTC3899IUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BUCK-BST 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Buck, Buck-Boost Regulator Positive Output Step-Down - DC-DC Controller IC 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC3899
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879796-LTC3899IUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3899IUHF#TRPBF CAD Model

Description

Overview of LTC3899IUHF#TRPBF from Analog Devices Inc.

The LTC3899IUHF#TRPBF is a high-performance, triple output synchronous step-down switching regulator controller manufactured by Analog Devices Inc. This advanced component is designed to drive all N-channel power MOSFET stages, which makes it a versatile choice for a wide range of power conversion applications. With its ability to regulate output voltages from 0.8V to VIN, the LTC3899IUHF#TRPBF provides a flexible platform for designing complex power systems.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.5V to 60V, making it suitable for use in systems with varying supply voltages, including industrial, automotive, and telecommunications equipment.
  • Triple Output Channels: This controller supports three outputs, allowing for the management of multiple power rails with a single device, thereby reducing system complexity and board space requirements.
  • High Efficiency: The LTC3899IUHF#TRPBF employs a constant frequency current mode architecture, along with low loss MOSFET drivers, to achieve high conversion efficiency.
  • Adjustable Switching Frequency: With a selectable switching frequency from 50kHz to 900kHz or synchronization up to 1MHz, designers can optimize the trade-off between efficiency and component size.
  • Robust Protection Features: The device includes overvoltage protection, undervoltage lockout, and a power good signal, which contribute to the safe and reliable operation of the end application.

Applications

The LTC3899IUHF#TRPBF is ideal for a variety of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications infrastructure
  • Distributed power systems
  • Datacom and storage systems

Package and Availability

This controller is available in a compact 38-lead QFN package, providing a space-saving solution for densely packed circuit boards. The LTC3899IUHF#TRPBF is also designed to meet the rigorous standards of the automotive industry, ensuring reliability and performance under harsh conditions. For availability, pricing, and additional technical resources, customers can visit the Analog Devices Inc. website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6470 $66.5880
9+ $13.6602 $122.9418
14+ $13.2328 $185.2592
19+ $12.8055 $243.3045
24+ $12.3793 $297.1032
32+ $11.0984 $355.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,468 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess