EN
  • EN
  • DE

LTC4040IUFD#PBF

Part No LTC4040IUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT MULTI 1C 24QFN  /  Battery Power Management IC Multi-Chemistry 24-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Package Tube
Function Power Management
Battery Chemistry Multi-Chemistry
Number of Cells 1
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x5)
Base Product Number LTC4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4040IUFD#PBF-ND,-2735-LTC4040IUFD#PBF,505-LTC4040IUFD#PBF
Standard Package 73
Win Source Part Number 1229274-LTC4040IUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4040IUFD#PBF CAD Model

Description

Analog Devices Inc. LTC4040IUFD#PBF

The LTC4040IUFD#PBF is a robust and versatile integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is a complete power management solution that features an emergency backup power system with an integrated lithium battery charger and a step-up DC/DC converter.

At the heart of the LTC4040IUFD#PBF is its ability to seamlessly transition between the main power supply and a backup lithium battery in the event of a power failure. This ensures uninterrupted operation of the host system, making it an ideal choice for critical applications that require a reliable power supply, such as medical devices, security systems, and data storage units.

Key Features:

  • Integrated Charger: The device includes a high-efficiency, 2.5A battery charger for single-cell lithium batteries, ensuring quick and safe charging.
  • Automatic Switchover: It automatically switches to the backup battery when the main power supply is compromised, without any interruption to the system's operation.
  • Wide Input Voltage Range: The LTC4040IUFD#PBF operates over a wide input voltage range from 4.5V to 40V, catering to a broad spectrum of power sources.
  • Adjustable Output: The integrated step-up converter can deliver an output voltage up to 5V, which is adjustable via external resistors to suit various application requirements.
  • Compact Package: Housed in a compact 28-lead QFN package, the device minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • PowerPath™ Control: Analog Devices' proprietary PowerPath control ensures smooth power delivery between the input, battery, and load.
  • Protection Features: It incorporates multiple protection features, including overvoltage, undervoltage, overcurrent, and thermal protection, enhancing the safety and reliability of the system.

The LTC4040IUFD#PBF is designed for ease of integration into various systems, with minimal external components required. Its robust feature set and high reliability make it a top choice for designers looking to implement a secure and efficient power management system in their products.

Whether for portable devices, uninterruptible power supplies, or any other application that cannot tolerate power interruptions, the LTC4040IUFD#PBF from Analog Devices Inc. is engineered to provide a seamless and reliable power solution.

You May Also Be Interested in

Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Silergy Corp
nan
Lowest to $0.9314
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5887 $62.3548
8+ $12.7907 $102.3256
13+ $12.3910 $161.0830
17+ $11.9913 $203.8521
22+ $11.5916 $255.0152
29+ $10.3925 $301.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess