EN
  • EN
  • DE

LTC4066EUF

Part No LTC4066EUF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 1CELL 24QFN / Battery Multi-Function Controller IC Lithium Ion 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Multi-Function Controller
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC4066
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 724782-LTC4066EUF
Ultra Librarian 3D Model Ultra Librarian LTC4066EUF CAD Model

Description

Analog Devices Inc. Presents the LTC4066EUF: A Versatile USB Power Manager and Li-Ion Battery Charger

The LTC4066EUF is a highly integrated power management and battery charger IC designed by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient solution is perfect for portable USB-powered devices, providing a full-featured battery charging and power management system in a single package.

Key Features of the LTC4066EUF

  • Multi-Function Capability: The LTC4066EUF integrates a standalone linear battery charger, a 1A high-efficiency synchronous buck-boost regulator, an ideal diode, and an always-on LDO, all of which work together to deliver a seamless power management experience.
  • USB Compatibility: Designed to interface with USB power sources, the device adheres to USB specifications for current limiting, ensuring safe operation when connected to a computer or USB hub.
  • Adjustable Charging Parameters: The charging current and float voltage are adjustable, allowing for flexibility to accommodate various Li-Ion battery chemistries and capacities.
  • Automatic PowerPath Control: The LTC4066EUF features an internal ideal diode, which facilitates automatic switching between the battery and the external power source, ensuring that the highest priority power source is always used.
  • Thermal Regulation: To protect the battery and the IC during charging, the LTC4066EUF includes a thermal regulation feature that reduces charge current in the event of excessive heat, thereby maintaining a safe temperature.

Applications

The LTC4066EUF is ideal for a wide range of portable devices that require efficient power management and charging capabilities, such as:

  • Smartphones and PDAs
  • Portable Media Players
  • Digital Cameras
  • Bluetooth Headsets and Accessories

Package and Availability

The LTC4066EUF is offered in a compact, 24-lead QFN package, optimized for space-constrained applications. Analog Devices Inc. ensures product availability and provides full technical support for the LTC4066EUF, making it a reliable choice for designers and manufacturers of modern portable electronics.

With its multifunctional design and robust feature set, the LTC4066EUF stands out as a comprehensive solution for power management and battery charging in USB-powered devices.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6414 $53.2070
12+ $8.7315 $104.7780
18+ $8.4586 $152.2548
25+ $8.1857 $204.6425
32+ $7.9129 $253.2128
43+ $7.0943 $305.0549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 667 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess