EN
  • EN
  • DE

LTC4225CGN-2#PBF

Part No LTC4225CGN-2#PBF
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Description Hot Swap Controller 2-CH 18V N-Channel Positive Low Voltage 24-Pin SSOP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Depth 3.99 mm
Length 8.74 mm
Maximum Operating Temperature 70 °C
Max Supply Voltage 18 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.9 V
Number of Pins 24
RoHS Compliant
Win Source Part Number 1072499-LTC4225CGN-2#PBF
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4225CGN-2#PBF CAD Model

Description

Analog Devices Inc. LTC4225CGN-2#PBF Hot Swap Controller

The LTC4225CGN-2#PBF from Analog Devices Inc. is a sophisticated dual Hot Swap™ controller that allows safe board insertion and removal from a live backplane. This compact, feature-rich device is designed to manage electronic circuit power connection and disconnection by limiting inrush current and providing high-side power supply control for 12V, 5V, and 3.3V DC power rails.

Encased in a 16-lead SSOP package, the LTC4225CGN-2#PBF offers individual control of two power supply rails simultaneously, with each channel operating independently. This enables the user to tailor the behavior of the controller to specific requirements, ensuring both safety and efficiency in power management. The product is particularly suitable for servers, data centers, and telecommunications equipment, where reliable power management is critical for maintaining system integrity and performance.

Key features of the LTC4225CGN-2#PBF include:

  • Overcurrent Protection: The device provides quick response to overcurrent conditions, protecting both the load and the source from damage.
  • High-Side Drive: The controller operates on the high side of the power path, enabling load current sensing and control without disrupting the ground plane.
  • Adjustable Current Limit: Users can set the current limit threshold through external resistors to match the requirements of specific applications.
  • Power Good Outputs: Each channel has a 'power good' output that can be used to signal downstream devices or processors that the power supply is stable and within operational limits.
  • Under Voltage and Over Voltage Protection: The LTC4225CGN-2#PBF constantly monitors the input voltage to protect against voltage transients and maintain system stability.

With its integrated features, the LTC4225CGN-2#PBF minimizes the need for external components, saving both board space and cost. The device's robust protection mechanisms and precise control capabilities make it an ideal solution for managing power in complex electronic systems. Analog Devices Inc. ensures that the LTC4225CGN-2#PBF meets the highest quality and reliability standards, delivering performance that engineers and designers can trust.

For detailed technical specifications, application guides, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess