EN
  • EN
  • DE

LTC4228IUFD-1#TRPBF

Part No LTC4228IUFD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Hot Swap Controller, OR Controller 2 Channel General Purpose 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LTC4228
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879835-LTC4228IUFD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4228IUFD-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4228IUFD-1#TRPBF Dual Ideal Diode and Hot Swap Controller

The LTC4228IUFD-1#TRPBF from Analog Devices Inc. is a sophisticated integrated circuit designed to provide safe power-up and power-down sequences for redundant power supplies. This component offers a dual ideal diode and hot swap controller that ensures seamless transition between supplies, minimizing the risk of power interruption to sensitive electronic systems.

This IC is particularly well-suited for systems that require a reliable and uninterrupted power supply, such as servers, data storage units, and telecommunications equipment. The LTC4228IUFD-1#TRPBF is designed to handle supply voltages ranging from 2.9V to 18V, making it versatile for various applications. Its compact 20-pin QFN package allows for efficient space utilization on printed circuit boards.

Key features of the LTC4228IUFD-1#TRPBF include:

  • Integrated Dual Ideal Diode: The product contains two low-loss power paths which significantly reduce the voltage drop compared to Schottky diodes and heat dissipation, improving overall efficiency.
  • Hot Swap Controller: This feature allows for safe board insertion and removal from a live backplane, limiting inrush current to prevent glitches on the supply rail.
  • Adjustable Current Limit: Designers can set the current limit threshold via external resistors, providing flexibility for different power requirements.
  • Overcurrent Fault Timer: The LTC4228IUFD-1#TRPBF is equipped with an adjustable overcurrent fault timer which helps to ensure the protection of downstream components.
  • Power Good Outputs: The device includes power good outputs for each channel, allowing for easy monitoring of system status.

The LTC4228IUFD-1#TRPBF also features under-voltage and over-voltage lockout functions which protect the load from abnormal input voltages. Additionally, the device's thermal shutdown ensures protection against overheating, further safeguarding the system's integrity.

With its robust feature set and reliable performance, the LTC4228IUFD-1#TRPBF from Analog Devices Inc. is an excellent choice for engineers looking to enhance the resilience and operational safety of their power supply systems.

You May Also Be Interested in

Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess