EN
  • EN
  • DE
  • IT

LTC6994IDCB-1#TRMPBF

Part No LTC6994IDCB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG 6DFN  /  Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC6994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC6994IDCB-1#TRMPBFCT,LTC6994IDCB-1#TRMPBFTR,LTC6994IDCB-1#TRMPBFDKR,-2735-LTC6994IDCB-1#TRMPBFDKR,LTC6994IDCB-1#TRMPBF-ND,LTC6994IDCB-1#TRMPBFCT
Standard Package 500
Win Source Part Number 1072668-LTC6994IDCB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994IDCB-1#TRMPBF CAD Model

Description

The LTC6994IDCB-1#TRMPBF is a versatile TimerBlox delay block or debouncer integrated circuit from Analog Devices Inc. Designed to provide precision timing capabilities, this compact, monolithic device can be used in a wide range of applications where timing accuracy is crucial. Its primary function is to introduce a fixed delay to digital signals, making it an essential component in digital circuits that require timing adjustments or signal synchronization.

Key Features:

  • Delay Time Range: The LTC6994 provides a programmable delay time range from 1µs up to 33.6 seconds, allowing for a broad spectrum of timing solutions.
  • Accuracy: With a high accuracy of ±1%, the device ensures precise timing for critical applications.
  • Supply Voltage: It operates on a supply voltage ranging from 2.25V to 5.5V, making it suitable for both low and standard voltage operations.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6994 features a low power consumption with only 21µA supply current at 2.5V.
  • CMOS Output Driver: The device includes a CMOS output driver capable of sinking and sourcing current, providing a robust output signal.
  • Temperature Range: It is specified over the commercial temperature range of -40°C to 125°C, ensuring reliable performance in various environmental conditions.
  • Packaging: The LTC6994IDCB-1#TRMPBF comes in a compact 6-Lead DFN package with a low profile, ideal for space-constrained applications.

Applications:

With its precise delay and debouncing capabilities, the LTC6994IDCB-1#TRMPBF is suitable for use in a variety of applications including:

  • Switch debouncing
  • Delaying signals in digital circuits
  • Creating pulse-width modulated (PWM) signals
  • Generating accurate time delays in microcontroller-based systems
  • Serving as a timer in industrial control systems

The LTC6994IDCB-1#TRMPBF from Analog Devices Inc. is a reliable and flexible solution for designers looking to incorporate precise timing functions into their electronic designs without the complexity of software or large board space requirements.

You May Also Be Interested in

Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Lowest to $11.0598
Maxim Integrated
IC DELAY LINE 5TAP 125NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 6NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4732 $52.3124
17+ $6.1319 $104.2423
26+ $5.9403 $154.4478
35+ $5.7487 $201.2045
45+ $5.5570 $250.0650
61+ $4.9822 $303.9142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,464 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess