EN
  • EN
  • DE

LTM4657EY#PBF

Part No LTM4657EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.5-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 5.5V 8A 3.1V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 20V
Voltage - Output 1 0.5 ~ 5.5V
Current - Output (Max) 8A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 49-BFBGA Module
Dimension 0.25" L x 0.25" W x 0.15" H (6.3mm x 6.3mm x 3.9mm)
Supplier Device Package 49-BGA (6.25x6.25)
Base Product Number LTM4657
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LTM4657EY#PBF-ND,-2735-LTM4657EY#PBF,505-LTM4657EY#PBF,161-LTM4657EY#PBF
Standard Package 260
Win Source Part Number 1028946-LTM4657EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4657EY#PBF CAD Model

Description

The LTM4657EY#PBF is a high-performance, µModule (micromodule) regulator from Analog Devices Inc., a leader in high-performance analog technology. This compact, encapsulated product is designed to deliver a high power density and ease of use with a minimal external component count, making it an ideal solution for space-constrained applications.

Key Features

  • Integrated Solution: The LTM4657EY#PBF integrates the inductor, power switches, DC/DC controller, and other supporting components in a single package, simplifying the design process and reducing the board space required.
  • Wide Input Voltage Range: This µModule regulator operates over a wide input voltage range from 4.5V to 15V, accommodating a variety of sources and ensuring versatility across different applications.
  • Output Voltage: It provides an adjustable output voltage from 0.6V to 5.5V, which can be precisely set to meet the needs of the load with an external resistor.
  • High Efficiency: With its advanced design, the LTM4657EY#PBF offers high efficiency, which translates to less power loss and reduced thermal stress, making it suitable for thermally sensitive applications.
  • Thermal Management: The product is available in a BGA package that enhances thermal performance, ensuring reliable operation even at full load.
  • Output Current: It is capable of delivering up to 18A of continuous output current, making it a robust choice for powering FPGAs, ASICs, and microprocessors.

Applications

The LTM4657EY#PBF is designed for use in a wide range of applications, including:

  • Telecommunications infrastructure
  • Industrial equipment
  • Datacom and storage systems
  • Medical devices
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the LTM4657EY#PBF is no exception. This product is manufactured to the highest standards to ensure reliable performance in even the most demanding environments. With its robust design and comprehensive feature set, the LTM4657EY#PBF µModule regulator is an excellent choice for designers looking for a high-efficiency, space-saving power solution.

You May Also Be Interested in

Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess