EN
  • EN
  • DE

LTM8025MPY#PBF

Part No LTM8025MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-24V 72W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 24V
Voltage - Output 2 -
Voltage - Output 3 -
Current - Output (Max) 3A
Applications ITE (Commercial)
Features -
Temperature Range - Operating -55°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 70-BBGA Module
Size / Dimension 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Supplier Device Package 70-BGA (15x9)
Base Product Number LTM8025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379000-LTM8025MPY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8025MPY#PBF CAD Model

Description

The LTM8025MPY#PBF is a high-performance, micro-module step-down regulator from Analog Devices Inc., a leading company in the field of high-performance analog technology. This compact, versatile power management solution is designed to meet the stringent requirements of a wide range of applications, from industrial to automotive and communications systems.

Key Features

  • Integrated Design: The LTM8025MPY#PBF integrates the DC/DC controller, power switches, inductor, and all support components into a single package, simplifying design and reducing footprint.
  • Wide Input Voltage Range: This regulator supports a broad input voltage range of 3.6V to 36V, making it suitable for a variety of input sources, including automotive batteries and industrial supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 10V, providing flexibility for different voltage requirements.
  • High Efficiency: With its advanced design, the LTM8025MPY#PBF achieves high efficiency, which helps to reduce power loss and improve system performance.
  • Thermal Performance: The device is designed to operate in harsh environments and can handle ambient temperatures ranging from -40°C to +125°C.
  • Compact Package: Enclosed in a small (9mm x 15mm x 4.92mm) over-molded land grid array (LGA) package, it is ideal for space-constrained applications.

Applications

The robust design of the LTM8025MPY#PBF makes it perfect for use in a variety of challenging environments and applications, including:

  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Control Systems
  • Data Communication Systems
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LTM8025MPY#PBF is manufactured to meet the rigorous standards of the industry, ensuring reliability and performance even in the most demanding situations.

Ordering Information

The product is available with the part number LTM8025MPY#PBF. For detailed specifications, sample requests, and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representative.

You May Also Be Interested in

Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9874 $69.9748
4+ $28.7076 $114.8304
6+ $27.8105 $166.8630
8+ $26.9134 $215.3072
10+ $26.0163 $260.1630
13+ $23.3249 $303.2237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess