EN
  • EN
  • DE

LTM9001IV-BA#PBF

Part No LTM9001IV-BA#PBF
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC RCVR IF/BASEBAND 16B 81LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF IC IF to Baseband Receiver - 0Hz ~ 300MHz 16-Bit ADC 81-LGA (11.25x11.25)
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 81-BLGA
Case / Package 81-LGA (11.25x11.25)
Family Name LTM9001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924552-LTM9001IV-BA#PBF
Ultra Librarian 3D Model Ultra Librarian LTM9001IV-BA#PBF CAD Model

Description

Introducing the LTM9001IV-BA#PBF from Analog Devices Inc.

The LTM9001IV-BA#PBF is a highly integrated, high-performance data acquisition system-in-a-package designed by Analog Devices Inc. This innovative module combines a 16-bit, 160Msps analog-to-digital converter (ADC) with a high-performance differential amplifier, and a precision reference, all encapsulated in a compact QFN package. This design simplifies the implementation of complex circuitry, making it an ideal solution for a wide range of applications including medical imaging, communications systems, and industrial data acquisition.

Key Features:

  • High-Speed ADC: The core of the LTM9001IV-BA#PBF is a 16-bit ADC capable of sampling rates up to 160Msps, offering exceptional dynamic performance and ensuring accurate digitization of high-frequency signals.
  • Integrated Differential Amplifier: The onboard differential amplifier provides signal conditioning, which improves the signal-to-noise ratio and enhances overall system performance.
  • Precision Reference: A precision voltage reference is included to maintain the accuracy of the conversion process, ensuring reliable and consistent data acquisition.
  • Easy Integration: The module's compact 15mm x 15mm x 2.82mm QFN package allows for easy integration into space-constrained applications.
  • Reduced Design Complexity: By integrating multiple components into a single package, the LTM9001IV-BA#PBF reduces the complexity of the design and shortens the development cycle.
  • Robust Thermal Performance: The module is designed for operation over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered or energy-sensitive applications.

Applications:

The versatility of the LTM9001IV-BA#PBF makes it an excellent choice for a multitude of applications that require high-speed and high-accuracy data acquisition. It is particularly well-suited for:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Industrial Process Control
  • Instrumentation and Test Equipment

With the LTM9001IV-BA#PBF, Analog Devices Inc. provides a sophisticated solution that streamlines the design process for engineers, enabling them to focus on system-level challenges and accelerate time-to-market for their products. Its integration of critical signal chain components ensures optimal performance and reliability, making it a smart choice for cutting-edge electronic systems.

You May Also Be Interested in

Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess