EN
  • EN
  • DE

CX24123-11Z,518

Part No CX24123-11Z,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 64TQFP / Video Demodulator IC Parallel, Serial 64-TQFP (10x10) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Demodulator
Applications Consumer Video
Control Interface Parallel, Serial
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number CX241
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 445711-CX24123-11Z,518
Ultra Librarian 3D Model Ultra Librarian CX24123-11Z,518 CAD Model

Description

The CX24123-11Z,518 is a high-performance, feature-rich integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative solutions. This product is a testament to NXP's commitment to providing advanced technology that meets the ever-growing demands of the electronics market.

Key Features

  • Advanced Modulation Support: The CX24123-11Z,518 is equipped to handle a variety of modulation schemes, making it versatile for different communication protocols and applications.
  • High Integration: This IC integrates multiple functions into a single chip, which can help reduce the overall component count, save space on PCBs, and lower system costs.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal choice for applications where power conservation is critical.
  • Robust Performance: The product is engineered to deliver reliable performance even in challenging environmental conditions, ensuring consistent operation and longevity.

Applications

The CX24123-11Z,518 is well-suited for a broad range of applications, including but not limited to:

  • Communication Systems
  • Satellite Receivers
  • Set-Top Boxes
  • Networking Equipment

Technical Specifications

Parameter Value
Package Surface-Mount
Operating Temperature -40°C to +85°C
Supply Voltage Typically 3.3V

Quality and Reliability

NXP Semiconductors ensures that all its products, including the CX24123-11Z,518, are subjected to rigorous testing and quality control measures. This product is built to meet high standards of quality and reliability, providing peace of mind for manufacturers and end-users alike.

Ordering and Packaging

The CX24123-11Z,518 is available in bulk or reel packaging, allowing for flexibility in order quantities to meet the needs of both large-scale production and prototyping. For detailed ordering and shipment information, customers are advised to contact NXP's sales team or authorized distributors.

You May Also Be Interested in

Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess