EN
  • EN
  • DE

MAT03EH

Part No MAT03EH
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description Low Noise, Matched Dual PNP Transistor | TRANS 2PNP 36V 0.02A TO78-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Maximum) 20mA
Voltage - Collector Emitter Breakdown (Maximum) 36V
Vce Saturation (Maximum) at Ib, Ic 100mV at 100μA, 1mA
Maximum Power 500mW
Frequency - Transition 190MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-78-6 Metal Can
Supplier Device Package TO-78-6
Family Part Number MAT03
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211869-MAT03EH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAT03EH CAD Model

Description

The MAT03EH is a high-performance dual monolithic PNP transistor that offers excellent matching characteristics, manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed to meet the stringent requirements of applications requiring closely matched transistor pairs.

Key Features

  • Exceptional Transistor Matching: The MAT03EH boasts outstanding matching characteristics with low offset voltage and very high gain. This makes it ideal for differential amplifier configurations where matching is critical.
  • Low Noise: With its low noise performance, the MAT03EH is suitable for audio applications and other sensitive instrumentation that require minimal signal interference.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, ensuring a wide frequency response range for various applications.
  • Temperature Compensated: The MAT03EH has been designed to provide excellent thermal stability. Temperature compensation ensures that the device performance remains consistent across a wide temperature range.

Applications

The MAT03EH is highly versatile and can be used in a variety of applications. Its precision and reliability make it suitable for:

  • Instrumentation amplifiers
  • Sample and hold circuits
  • Current sense amplifiers
  • Operational amplifiers
  • Logarithmic amplifiers
  • Multipliers/dividers

This product is encapsulated in a hermetically sealed package, ensuring robustness and long-term reliability in harsh environments. Whether you are designing for industrial, medical, or precision audio applications, the MAT03EH from Analog Devices Inc. provides the performance and quality you need to develop top-notch circuitry.

Availability

The MAT03EH is available for order from Analog Devices Inc. and its authorized distributors. For detailed specifications, datasheets, and ordering information, please visit the Analog Devices Inc. website or contact their sales team directly.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8123 $109.6246
3+ $44.9741 $134.9223
4+ $43.5687 $174.2748
6+ $42.1633 $252.9798
8+ $40.7578 $326.0624
10+ $36.5414 $365.4140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess