EN
  • EN
  • DE

MAX14938GWE+

Part No MAX14938GWE+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2750VRMS RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000545-MAX14938GWE+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Isolators- Digital Isolators
Package Tube
Type RS485
Voltage - Supply 1.71V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Ultra Librarian 3D Model Ultra Librarian MAX14938GWE+ CAD Model

Description

Maxim Integrated MAX14938GWE+ High-Speed Digital Isolator

The MAX14938GWE+ from Maxim Integrated is a cutting-edge high-speed digital isolator designed to provide robust communication and isolation for a wide range of applications. This device is engineered to enhance system reliability and protection by isolating sensitive components from high voltages and noise, making it an ideal choice for industrial, medical, and automotive environments.

The MAX14938GWE+ features four independent isolation channels with two forward and two reverse-direction channels. It utilizes Maxim Integrated's proprietary process technology to achieve high data rates of up to 25Mbps while maintaining low power consumption. The isolator operates from a 3V to 5.5V power supply, allowing for flexible integration into various system designs.

With an isolation rating of 3.75kVrms for 60 seconds, the MAX14938GWE+ ensures a high level of protection against voltage transients and surges, providing peace of mind in electrically noisy environments. The device also boasts an impressive common-mode transient immunity of 50kV/μs, further safeguarding communication integrity.

The MAX14938GWE+ is available in a compact 16-pin wide-body SOIC package, which is conducive to PCB space-saving requirements. Its lead-free and RoHS-compliant design reflects Maxim Integrated's commitment to environmental sustainability and regulatory compliance.

Key features of the MAX14938GWE+ include:

  • Four independent isolation channels (two forward, two reverse)
  • High data rates up to 25Mbps
  • 3.75kVrms isolation for 60 seconds
  • Common-mode transient immunity of 50kV/μs
  • Wide power supply range: 3V to 5.5V
  • Low power consumption
  • Compact 16-pin wide-body SOIC package
  • Lead-free and RoHS-compliant

The MAX14938GWE+ is designed for applications requiring high isolation, such as industrial fieldbus networks, medical equipment with patient electrical isolation, and automotive control systems. With its robust performance and reliability, the MAX14938GWE+ is an excellent choice for designers looking to enhance their system's safety and data integrity.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess