EN
  • EN
  • DE

MAX22027FAWA+

Part No MAX22027FAWA+
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 485/422 ISO SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196902-MAX22027FAWA+
Manufacturer Analog Devices Inc
Category Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Package Tray
Product Status Active
Type Transceiver, Isolated
Protocol RS422, RS485
Duplex Half
Voltage - Supply 1.71V ~ 5.25V, 4.75V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX22027FAWA+ CAD Model

Description

Product Overview: MAX22027FAWA+ from Analog Devices Inc.

The MAX22027FAWA+ is a high-performance, precision operational amplifier (op-amp) designed and manufactured by Analog Devices Inc. This innovative component is engineered to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including test and measurement systems, medical devices, and industrial automation.

At the core of the MAX22027FAWA+ lies its advanced circuitry, which enables it to offer a low offset voltage and drift over temperature, ensuring reliable performance even under varying environmental conditions. Its high gain-bandwidth product and fast slew rate make it suitable for high-speed signal conditioning, filtering, and amplification tasks.

This versatile op-amp is designed with a single-supply voltage operation, ranging from 4.5V to 36V, or dual supplies of ±2.25V to ±18V. This flexibility allows designers to integrate the MAX22027FAWA+ into a broad spectrum of power environments, simplifying the design process and reducing the need for additional components.

The MAX22027FAWA+ also boasts a low input bias current and low noise, contributing to its high-precision performance. Its rail-to-rail output stage ensures maximum dynamic range, which is critical in applications where signal integrity is paramount.

Additionally, this op-amp features a robust construction that is resistant to electrostatic discharge (ESD) events, with an ESD protection level of up to 4 kV (human body model). This makes the MAX22027FAWA+ a durable choice for use in environments where ESD events are a concern.

For ease of integration into electronic circuits, the MAX22027FAWA+ is available in a compact 8-SOIC (0.154", 3.90mm Width) package. This small footprint allows for high-density board layouts, saving valuable space in space-constrained applications.

In summary, the MAX22027FAWA+ from Analog Devices Inc. is a state-of-the-art operational amplifier that combines precision, flexibility, and durability. Its wide range of features and capabilities make it an essential component for designers seeking to create high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4859 $52.4295
12+ $8.6038 $103.2456
18+ $8.3349 $150.0282
25+ $8.0661 $201.6525
33+ $7.7972 $257.3076
43+ $6.9906 $300.5958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess