EN
  • EN
  • DE

TC7SET86F(TE85L,F)

Part No TC7SET86F(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839796-TC7SET86F(TE85L,F)
Ultra Librarian 3D Model Ultra Librarian TC7SET86F(TE85L,F) CAD Model

Description

The TC7SET86F(TE85L,F) is a single 2-input Exclusive-OR (XOR) gate manufactured by Toshiba Semiconductor and Storage. Part of the TC7SET series, this device is designed for applications where minimal size and low power consumption are crucial. This particular model comes in a small thin shrink small outline package (TSSOP), suitable for densely populated circuit boards.

Applications

  • Logic Gate Implementation: Provides the XOR logic function for digital systems.
  • Parity Generation/Checking: Used in parity generation and checking circuits for data integrity.
  • Comparators: Can function as a simple comparator for detecting differences between two inputs.
  • Consumer Electronics: Integrated into various consumer devices, including laptops, smartphones, and media players.
  • Industrial Control: Used in industrial control systems for basic logic and signal processing.

Features

  • Single 2-Input XOR Gate: Implements the Exclusive-OR logic function.
  • TSSOP Package: Compact package allowing for efficient PCB layout.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V.
  • Low Power Consumption: Ideal for battery-powered applications.
  • High-Speed Operation: Typical propagation delay time of 3.5ns (at VCC = 5V).
  • Operating Temperature Range: Operates in temperatures from -40°C to +85°C.

Benefits

  • Space Saving: TSSOP package reduces board space requirements.
  • Energy Efficient: Low power consumption enhances battery life in portable devices.
  • Versatile: Wide operating voltage range makes it suitable for numerous applications.
  • Reliable: Manufactured by Toshiba, ensuring reliable performance.
  • Simplified Circuit Design: Single-gate function simplifies circuit layout.

Additional Details

The TC7SET86F(TE85L,F) utilizes CMOS technology for low power dissipation and high noise immunity. This device is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances. Input protection circuits are implemented to protect against damage from electrostatic discharge (ESD). Its combination of small size, low power, and reliable XOR function makes it a valuable component for many digital circuits.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5696 $62.7840
90+ $1.2878 $115.9020
140+ $1.2486 $174.8040
195+ $1.2081 $235.5795
250+ $1.1677 $291.9250
335+ $1.0464 $350.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess