EN
  • EN
  • DE

MAX25231ATCA/V+

Part No MAX25231ATCA/V+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 600MA/1A, 2MHZ DC/DC IN S18U
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168680-MAX25231ATCA/V+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3x3)
Clock Sync Yes
Ultra Librarian 3D Model Ultra Librarian MAX25231ATCA/V+ CAD Model

Description

Analog Devices Inc. Presents the MAX25231ATCA/V+: Automotive Power Management IC

The MAX25231ATCA/V+ from Analog Devices Inc. is a highly integrated automotive power management integrated circuit (PMIC) designed to cater to the demanding requirements of modern vehicle electronics. This versatile component is engineered to provide a reliable power solution for automotive applications, ensuring consistent performance in a variety of conditions.

Key Features and Benefits

  • High Integration: The MAX25231ATCA/V+ incorporates multiple functions in a single chip, reducing the need for additional components and saving valuable board space.
  • Robust Performance: Built to withstand the harsh environments of automotive applications, this PMIC operates over a wide temperature range and is resistant to the voltage fluctuations commonly found in vehicle electrical systems.
  • Flexibility: With its adjustable output voltages, the device can power a broad range of automotive systems, making it a versatile choice for designers.
  • Efficiency: The PMIC is designed for high efficiency, which helps reduce power loss and heat generation, contributing to the longevity of the device and the systems it powers.

Applications

Given its robust design and flexibility, the MAX25231ATCA/V+ is ideal for a variety of automotive applications, including:

  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Body control modules
  • Telematics

Technical Specifications

The MAX25231ATCA/V+ boasts a comprehensive set of technical specifications that make it suitable for the demanding automotive market:

  • Wide input voltage range to accommodate various power sources
  • Programmable output voltages to match specific application requirements
  • High-efficiency operation to minimize energy waste
  • Thermal protection features to ensure reliability under high temperature conditions

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the MAX25231ATCA/V+ is no exception. It is manufactured to meet the stringent standards of the automotive industry, ensuring that it performs reliably over its intended lifespan, even under the stress of automotive operating conditions.

With the MAX25231ATCA/V+, Analog Devices Inc. provides automotive designers with a powerful, efficient, and reliable power management solution that is ready to meet the challenges of modern vehicle electronics.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5937 $50.3433
22+ $4.5897 $100.9734
34+ $4.4463 $151.1742
47+ $4.3029 $202.2363
61+ $4.1594 $253.7234
81+ $3.7292 $302.0652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess