EN
  • EN
  • DE

MAX5972AETE+

Part No MAX5972AETE+
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201521-MAX5972AETE+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers
Package Tray
Product Status Active
Type Controller (PD)
Power - Max 25.5 W
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 36.6V ~ 60V
Current - Supply 270µA
Ultra Librarian 3D Model Ultra Librarian MAX5972AETE+ CAD Model

Description

Product Overview: MAX5972AETE+ from Analog Devices Inc.

The MAX5972AETE+ is a high-performance integrated circuit (IC) from Analog Devices Inc., designed to provide a robust and efficient solution for Power over Ethernet (PoE) applications. This IC is specifically tailored to facilitate the delivery of power over Ethernet cables in conjunction with data, enabling the powering of devices such as IP phones, wireless access points, and network cameras without the need for additional power supplies or outlets.

Key Features:

  • IEEE 802.3at Compliance: The MAX5972AETE+ adheres to the IEEE 802.3at standard for PoE, ensuring compatibility with other compliant devices and systems.
  • Integrated Power Device: It incorporates a power MOSFET and sense resistor, providing a complete solution for PoE power sourcing equipment (PSE) applications.
  • Programmable Current Limit: Users can set the current limit to match the requirements of the powered device (PD), enhancing protection and flexibility.
  • High Power Capability: This IC can deliver power up to 25.5W per port, accommodating the needs of most PoE-powered devices.
  • Thermal Management: The MAX5972AETE+ includes thermal shutdown protection to prevent overheating, ensuring reliable operation under various conditions.
  • Enhanced Diagnostics: Built-in diagnostics features such as current sensing and reporting enable real-time monitoring and troubleshooting of the power delivery process.

Applications:

The versatility of the MAX5972AETE+ makes it an ideal choice for a wide range of applications, including but not limited to:

  • Enterprise and Industrial PoE Systems
  • Network Switches and Routers with PoE
  • VoIP Phones and IP Cameras
  • Wireless Network Access Points

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the MAX5972AETE+ is no exception. This IC is manufactured to meet high standards, ensuring both performance and longevity in demanding environments. Its robust design and built-in protection features make it a reliable choice for network infrastructure developers and integrators looking to implement PoE capabilities in their systems.

With its comprehensive feature set, the MAX5972AETE+ from Analog Devices Inc. stands out as a top-tier component for any PoE application, providing a seamless and efficient power solution over Ethernet infrastructure.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Texas Instruments
Lowest to $8.0180
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess