EN
  • EN
  • DE

S9S08DZ60CLC

Part No S9S08DZ60CLC
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187479-S9S08DZ60CLC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08DZ60CLC CAD Model

Description

The S9S08DZ60CLC is an 8-bit microcontroller from NXP Semiconductors (formerly Freescale), belonging to the S9S08DZ family. This family is known for providing robust performance, a comprehensive set of integrated peripherals, and efficient power consumption, making it suitable for a wide array of embedded applications. The S9S08DZ60CLC offers a combination of memory, features, and cost-effectiveness, making it a suitable choice for applications requiring a balance of performance and resource utilization.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control, and sensor applications.
  • Automotive: Employed in body control, lighting control, and other in-vehicle systems.
  • Consumer Electronics: Integrated into appliances, remote controls, and various home automation devices.
  • Medical Devices: Found in portable medical instruments and patient monitoring systems.
  • Metering: Utilized in smart energy meters and water meters for accurate measurement and communication.

Features:

  • HCS08 Core: Powered by the high-performance HCS08 central processing unit (CPU).
  • Memory: Equipped with 60 KB of Flash memory for storing program code and 4 KB of RAM for data manipulation.
  • Clocking: Internal clock generator with programmable options, enabling flexible clock speed control.
  • Analog-to-Digital Converter (ADC): On-chip 10-bit ADC for converting analog signals into digital data.
  • Serial Communication: Includes SCI (UART), SPI, and I2C communication interfaces for serial data transfer.
  • Timers: Features multiple timers, including a real-time clock (RTC), for precise timekeeping and control.
  • Input/Output (I/O): General-purpose I/O pins provide versatile connectivity to external components.
  • Low-Voltage Inhibit (LVI): Protects the device from operating below the specified voltage.
  • Watchdog Timer (WDT): Prevents the microcontroller from being stuck in an uncontrolled state.

Benefits:

  • Performance: The HCS08 core enables efficient processing and execution of instructions.
  • Integration: Integrated peripherals reduce the need for external components, leading to lower cost and board space.
  • Flexibility: The wide range of peripherals and clocking options offer flexibility in adapting to different application needs.
  • Low Power: Designed for low power consumption, suitable for battery-operated and energy-sensitive applications.
  • Reliability: Incorporates built-in protection features, enhancing overall system reliability.

Additional Details:

The S9S08DZ60CLC operates within a specified voltage and temperature range. It is available in various package options. Development is supported by integrated development environments (IDEs), compilers, and debuggers. The device incorporates on-chip debug capabilities for streamlined development and testing.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.9272 $107.8544
3+ $44.2480 $132.7440
5+ $42.8652 $214.3260
6+ $41.4824 $248.8944
8+ $40.0997 $320.7976
10+ $35.9515 $359.5150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess