EN
  • EN
  • DE

OP09BIEY

Part No OP09BIEY
Manufacturer Analog Devices Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195886-OP09BIEY
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP09BIEY CAD Model

Description

The OP09BIEY is a precision operational amplifier from Analog Devices Inc., designed to meet the high standards of performance required by industrial, medical, and military applications. This operational amplifier offers an exceptional balance of speed and accuracy, making it an ideal choice for a wide range of analog signal processing tasks.

Key Features

  • High Precision: OP09BIEY is engineered to deliver high precision with a low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Wide Bandwidth: It offers a wide bandwidth which enables the amplifier to handle signals of varying frequencies without significant attenuation.
  • Low Noise: The device is designed to have low noise characteristics, minimizing the distortion in the output signal and making it suitable for sensitive applications.
  • Stable Operation: With its design focused on stability, the OP09BIEY can operate reliably under a range of load conditions.
  • Robust Build: The operational amplifier is built to withstand harsh conditions, making it a robust component for demanding environments.

Applications

The OP09BIEY is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Instrumentation
  • Active filters and signal conditioning
  • Medical equipment
  • Precision power supply controls
  • Military and aerospace electronics

Technical Specifications

Below are some of the technical specifications that define OP09BIEY:

  • Offset Voltage: Specified at a low mV range
  • Temperature Coefficient: Minimal drift in the specified temperature range
  • Power Supply: Compatible with standard dual power supply voltages
  • Package: Available in industry-standard packaging options

For detailed technical specifications, refer to the OP09BIEY datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Pericom
Lowest to $0.8847
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
IBM
French Electronic Distributor since 1988
Need more? Email Us
Intel
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
PLX
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess