The OP177GSZ is a high-precision operational amplifier brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is renowned for its ultra-precision and low noise, making it an ideal choice for applications where accuracy is paramount.
Key Features
- Ultra-High Precision: The OP177GSZ boasts one of the highest precision performances available in the industry, with very low offset voltage and drift over time and temperature.
- Low Noise: With its low noise characteristics, it ensures signal fidelity, making it suitable for high-end audio equipment and sensitive instrumentation.
- Wide Supply Range: The device can operate from a single supply of 3V to 36V or dual supplies of ±1.5V to ±18V, providing flexibility in a variety of power environments.
- Robust Output Drive Capability: Capable of driving heavy loads, the OP177GSZ can deliver output currents up to 20 mA without compromising stability or precision.
Applications
The OP177GSZ is versatile and can be used in a wide array of applications including:
- Instrumentation amplifiers
- Precision filters
- High-quality audio equipment
- Data acquisition systems
- Process control systems
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Input Offset Voltage |
25 µV Max |
| Input Offset Voltage Drift |
0.1 µV/°C Max |
| Supply Voltage Range |
±1.5V to ±18V, 3V to 36V |
| Output Current per Channel |
20 mA |
The OP177GSZ comes in a small outline package and is available for order in various quantities. With its exceptional performance and reliability, it stands out as a prime choice for engineers and designers looking for the utmost in precision and quality.