EN
  • EN
  • DE

OP179GRTZ-REEL

Part No OP179GRTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 300nA
Voltage - Input Offset 5mV
Operating Supply Current 3.75mA
Channel Output Current 50mA
Supply Voltage - Operating 4.5 V to 12 V, ±2.25 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 045404-OP179GRTZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP179GRTZ-REEL CAD Model

Description

Product Overview: OP179GRTZ-REEL by Analog Devices Inc.

The OP179GRTZ-REEL is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This product comes in a tape and reel packaging, which is ideal for automated assembly processes, ensuring efficiency and reliability for mass production requirements. The OP179GRTZ-REEL is part of a family of op-amps that are known for their low power consumption and high accuracy, making them suitable for a wide range of applications, including control systems, sensor interfaces, and industrial equipment.

Key Features

  • Precision Performance: The OP179GRTZ-REEL offers excellent precision with low offset voltage and drift over time and temperature, ensuring consistent performance in critical applications.
  • Low Power Consumption: Designed for power-sensitive applications, this op-amp maintains its performance while consuming minimal power, contributing to energy-efficient designs.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows for a wider dynamic range, making it highly effective in single-supply operations and maximizing the usage of the available supply voltage.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying power supply design and reducing the overall component count.
  • Wide Bandwidth: With a wide bandwidth, the OP179GRTZ-REEL can handle a broad range of frequencies, making it versatile for various signal processing tasks.

Applications

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control and Industrial Automation
  • Medical and Healthcare Equipment
  • Instrumentation and Measurement Devices

The OP179GRTZ-REEL operational amplifier is designed to meet the stringent requirements of modern electronic systems. With its combination of precision, low power, and versatility, this product from Analog Devices Inc. stands out as an excellent choice for designers looking to enhance the performance and efficiency of their applications. Whether you are working on sensitive medical instruments or robust industrial controls, the OP179GRTZ-REEL provides the reliability and functionality necessary for success.

For detailed specifications, application notes, and support resources, customers should refer to the official Analog Devices Inc. website or contact their technical support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess