EN
  • EN
  • DE

OP184FS-REEL

Part No OP184FS-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Rail-to-Rail Input and Output Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 4 V/μs
GBP - Gain Bandwidth Product 4.25MHz
Current - Input Bias 80nA
Voltage - Input Offset 175μV
Operating Supply Current 2.25mA
Output Current per Channel 10mA
Dual Supply Voltage (±) 3 V ~ 36 V, ±1.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233081-OP184FS-REEL
Manufacturer Homepage www.analog.com
Family Name OP184
Introduction Date October 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP184FS-REEL CAD Model

Description

Product Overview: OP184FS-REEL from Analog Devices Inc.

The OP184FS-REEL is a precision operational amplifier manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed for a wide array of applications, including industrial control systems, test equipment, and medical devices, which require high accuracy and stable performance over time and temperature variations.

Key Features

  • Precision Performance: The OP184FS-REEL offers exceptional accuracy with its low offset voltage and drift. This ensures reliable and precise signal amplification, which is critical for sensitive applications.
  • Wide Supply Range: With a supply voltage range of ±2.5 V to ±18 V, the OP184FS-REEL is versatile and can be integrated into various systems without the need for additional power regulation components.
  • High Output Drive Capability: This operational amplifier can drive high loads, making it suitable for driving capacitive loads or interfacing with analog-to-digital converters.
  • Low Noise: The device boasts a low noise density, which minimizes the noise in signal processing applications, leading to cleaner and more accurate outputs.
  • Robust Design: The OP184FS-REEL is designed to operate reliably in harsh environments, with features that include over-temperature and over-current protection.

Package and Availability

The OP184FS-REEL comes in a surface-mount package, specifically in a reel format for automated assembly processes, facilitating efficient manufacturing and scalability for high-volume production. The reel packaging ensures that the components are protected during shipping and handling, reducing the risk of damage and loss.

Applications

  • Industrial Controls
  • Instrumentation
  • Sensor Amplification
  • Active Filters
  • Data Acquisition Systems
  • Medical Equipment

Analog Devices Inc. is known for its commitment to quality and reliability, and the OP184FS-REEL is no exception. It is a testament to their dedication to providing solutions that meet the stringent requirements of advanced electronic systems. Whether for a new design or as a drop-in replacement for existing applications, the OP184FS-REEL operational amplifier is an excellent choice for designers looking for precision, reliability, and performance.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7341 $59.7456
38+ $3.0642 $116.4396
59+ $2.9684 $175.1356
81+ $2.8725 $232.6725
104+ $2.7766 $288.7664
140+ $2.4890 $348.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess