EN
  • EN
  • DE

OP279GRU

Part No OP279GRU
Manufacturer Analog Devices Inc.
Description Rail-to-Rail High Output Current Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1233149-OP279GRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP279GRU CAD Model

Description

The OP279GRU from Analog Devices Inc. is a high-performance precision operational amplifier designed for a wide range of applications. This dual operational amplifier combines low noise and high speed, making it an ideal choice for audio and instrumentation applications. The OP279GRU is characterized by its low offset voltage, high gain bandwidth, and low distortion, which are critical parameters for precision amplification tasks.

This operational amplifier is built using Analog Devices Inc.'s proprietary XFCB (eXtra Fast Complementary Bipolar) process, which allows the OP279GRU to achieve its impressive performance metrics. The XFCB process ensures that the device offers a fast settling time, which is essential for high-speed analog-to-digital converters (ADCs) and closed-loop systems.

Key Features

  • High Speed: The OP279GRU boasts a slew rate of 22 V/μs, enabling it to handle rapid signal changes efficiently.
  • Low Noise: With a voltage noise density of just 3.5 nV/√Hz at 1 kHz, the OP279GRU ensures a clean amplification of signals with minimal added noise.
  • Precision: The device features a low input offset voltage, which minimizes error in precision applications.
  • Wide Bandwidth: A gain bandwidth product of 10 MHz allows the OP279GRU to work effectively with high-frequency signals.
  • Supply Voltage Range: It operates over a wide supply voltage range of ±4 V to ±18 V, providing flexibility in various circuit designs.

Applications

  • Audio Equipment
  • Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Professional Microphones
  • Photodiode Amplification

The OP279GRU is available in a TSSOP-8 package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB layouts. Its compact form factor and robust design make it a versatile component for both prototyping and mass production. Analog Devices Inc. ensures high reliability and performance consistency, making the OP279GRU a trusted choice for engineers and designers looking for a high-quality operational amplifier.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess