EN
  • EN
  • DE

OP262HRUZ-REEL

Part No OP262HRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 15 MHz Rail-to-Rail Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 13 V/μs
GBP - Gain Bandwidth Product 15MHz
Current - Input Bias 260nA
Voltage - Input Offset 25μV
Operating Supply Current 550μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1233138-OP262HRUZ-REEL
Manufacturer Homepage www.analog.com
Family Name OP262
Introduction Date December 03, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP262HRUZ-REEL CAD Model

Description

Product Overview: OP262HRUZ-REEL by Analog Devices Inc.

The OP262HRUZ-REEL is a precision operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the design and production of high-performance integrated circuits. This product comes in a tape and reel packaging format, which is ideal for automated assembly processes, making it a popular choice for mass production environments.

The OP262HRUZ-REEL op-amp is designed to offer a blend of low noise and high speed, making it suitable for a wide range of applications. With its precision characteristics, this op-amp is an excellent choice for use in high-fidelity audio equipment, test and measurement instruments, and professional-grade sensors.

Key Features:

  • Low Noise Performance: The OP262HRUZ-REEL boasts a low voltage noise density, which is crucial for applications that require a high signal-to-noise ratio.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp can handle rapidly changing signals, making it suitable for high-speed data acquisition systems and video processing applications.
  • Stable with Capacitive Loads: The design of the OP262HRUZ-REEL ensures stability when driving capacitive loads, which is important for maintaining signal integrity in buffer and filter circuits.
  • Dual Supply Operation: This op-amp can operate with dual supply voltages, giving designers flexibility in various circuit configurations.
  • Robust Industrial Temperature Range: The device is specified to operate over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications:

The versatility of the OP262HRUZ-REEL makes it suitable for a diverse set of applications, including:

  • Audio Processing Circuits
  • Active Filters
  • Signal Conditioning
  • Instrumentation Amplifiers
  • Analog-to-Digital Converter Drivers
  • Professional Microphone Preamplifiers

As part of Analog Devices Inc.'s commitment to quality, the OP262HRUZ-REEL is manufactured to the highest standards. Whether used in a professional audio studio or in the rigorous conditions of industrial control systems, this op-amp delivers consistent performance and reliability that engineers and designers can trust.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess