Product Overview: OP293ESZ Precision Operational Amplifier
The OP293ESZ from Analog Devices Inc. is a high-precision operational amplifier that delivers exceptional performance with a low power consumption profile. Designed for a wide range of applications, this operational amplifier combines superior accuracy with a minimal power requirement, making it an ideal choice for battery-powered instruments and portable devices.
Key Features
- Low Offset Voltage: The OP293ESZ boasts an ultra-low input offset voltage, which enhances the accuracy of instrumentation, sensors, and control systems.
- Low Noise: With its low noise characteristics, it ensures a clean signal amplification, crucial for high-fidelity audio applications and precise measurement equipment.
- Single-Supply Operation: This operational amplifier is capable of operating from a single supply, simplifying the power design in embedded systems and reducing overall component count.
- Wide Supply Range: The device can be powered by a supply voltage ranging from ±3V to ±15V, offering flexibility in various circuit configurations and applications.
- High Output Drive Capability: It can drive large capacitive loads while maintaining stability, making it suitable for buffering and driving ADC inputs.
Applications
The OP293ESZ is versatile and can be used in numerous applications, including precision instrumentation, data acquisition systems, process control, and active filters. Its robust design also makes it a good fit for automotive electronics, medical devices, and industrial automation systems.
Technical Specifications
Parameter
Value
Number of Channels
1
Input Offset Voltage
75 µV Max
Input Bias Current
25 nA Max
Supply Voltage Range
±3V to ±15V
Operating Temperature Range
-40°C to +125°C
The OP293ESZ operational amplifier from Analog Devices Inc. is a reliable and efficient solution for precision amplification needs, offering the perfect blend of performance, power efficiency, and versatility.