The OP400 is a high-performance operational amplifier manufactured by Analog Devices Inc., designed to deliver precision and reliability for a wide range of applications. This quad operational amplifier features a low offset voltage, making it an ideal choice for applications requiring accurate signal amplification without significant deviation.
Key Features
- Low Offset Voltage: The OP400 boasts an exceptionally low input offset voltage, which minimizes error in signal processing and ensures high accuracy in measurement and control systems.
- High Input Impedance: With a high input impedance, the OP400 prevents loading of the signal source and maintains signal integrity.
- Low Noise: It offers a low noise performance, making it suitable for audio applications and other sensitive instrumentation where maintaining signal fidelity is crucial.
- Stable with Capacitive Loads: The OP400 is designed to be stable when driving capacitive loads, a critical feature for applications involving A/D converters or other capacitive sensors.
Applications
The OP400 operational amplifier is versatile and can be used in a variety of applications, including:
- Precision instrumentation
- Data acquisition systems
- Active filters
- Audio amplifiers
- Professional medical equipment
Technical Specifications
| Parameter |
Value |
| Number of Amplifiers |
4 |
| Input Offset Voltage |
75 µV Max |
| Input Bias Current |
20 nA Max |
| Supply Current |
1.1 mA/Amplifier |
| Operating Temperature Range |
-40°C to +85°C |
Ordering Information
For detailed ordering and shipping information, refer to the Analog Devices Inc. official website or contact their sales and support team. The OP400 is available in various packages and the part numbers will vary based on the packaging and temperature range options selected.