EN
  • EN
  • DE
  • IT

OP496

Part No OP496
Manufacturer Analog Devices Inc.
Description Micropower, Rail-to-Rail Input and Output Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1233291-OP496
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP496 CAD Model

Description

The OP496 from Analog Devices Inc. is a high-performance operational amplifier designed to provide a perfect blend of speed and precision for a wide array of applications. This quad operational amplifier integrates four independent op-amps in a single package, making it an ideal choice for space-constrained designs that require multiple amplification stages.

Key Features

  • High Precision: The OP496 offers excellent accuracy with low offset voltage and drift, ensuring that the signal integrity is maintained throughout the temperature range.
  • Wide Bandwidth: With a high gain-bandwidth product, the OP496 is capable of handling a broad spectrum of frequencies, making it suitable for audio processing, filters, and fast signal conditioning circuits.
  • Low Noise: The device exhibits low noise performance, which is critical for high-fidelity and measurement applications where maintaining a clean signal is paramount.
  • Single or Dual Supply Operation: It can operate from a single supply or dual supplies, providing flexibility in various circuit configurations and making it compatible with a range of power sources.
  • Output Swing: The OP496 features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.

Applications

The versatility of the OP496 allows it to be employed in numerous applications, including:

  • Active filters and integrators
  • Audio electronics
  • Signal conditioning
  • Data acquisition systems
  • Test and measurement equipment

Reliability and Support

Analog Devices Inc. is known for its commitment to quality, and the OP496 is no exception. It is built to meet the stringent standards expected of professional-grade electronic components. Furthermore, Analog Devices provides extensive technical support and documentation, including datasheets, reference designs, and application notes, to assist engineers in integrating the OP496 into their designs.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess